Polymer Tantalum Cap 100uF 6.3V 45mR SMD 7343 105C Product overview: 6TPC100M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPC100M can be used for catalog matching and distributor lookup.
CAP, 100µF, 6.3V, 20%, 2917; Capacitance:100µF; Voltage Rating:6.3V; Product Range:POSCAP TPC Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.045ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
TANTALUM CAPACITOR, 100UF, 6.3V, 20%, 2917, FULL REEL; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D; ESR:0.045ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm RoHS Compliant: Yes
TANTALUM CAPACITOR, 100UF, 6.3V, 20%, 2917; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D; ESR:0.045ohm; Product Length:7.3mm; Product Width:4.3mm; Product Height:1.9mm; Case Size:2917 RoHS Compliant: Yes
CAP TANT POLY 100UF 6.3V 2917
CAP TANT POLY 100UF 6.3V 2917
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 70-6TPC100M | 89Y2764 | 98W0974 | 6TPC100M | 6TPC100M |
| Product Name | SMD 100uF 6.3V Capacitor | Cap, 100Μf, 6.3V, 20%, 2917; Capacitance Panasonic | Tantalum Capacitor, 100Uf, 6.3V, 20%, 2917, Full Reel; Capacitance Panasonic | Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount | |||
| RoHS Compliant | Yes | Yes | Yes | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | |||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |