Panasonic Capacitors - Tantalum - Polymer Capacitors 6TPB33M

Description
CAP TANT POLY 33UF 6.3V 1411
Datasheet
Description
CAP TANT POLY 33UF 6.3V 1411
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum - Polymer Capacitors - 6TPB33M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
6TPB33M
Capacitors - Tantalum - Polymer Capacitors 6TPB33M
CAP TANT POLY 33UF 6.3V 1411

CAP TANT POLY 33UF 6.3V 1411

Supplier's Site
Cap, 33Uf, 6.3V, Tant, Polymer, Case B2; Capacitance Panasonic - 70AC7440 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 6.3V, Tant, Polymer, Case B2; Capacitance Panasonic
70AC7440
Cap, 33Uf, 6.3V, Tant, Polymer, Case B2; Capacitance Panasonic 70AC7440
CAP, 33UF, 6.3V, TANT, POLYMER, CASE B2; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B2; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

CAP, 33UF, 6.3V, TANT, POLYMER, CASE B2; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B2; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 33Uf, 6.3V, Tant, Polymer, Case B2; Capacitance Panasonic - 70AC7441 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 6.3V, Tant, Polymer, Case B2; Capacitance Panasonic
70AC7441
Cap, 33Uf, 6.3V, Tant, Polymer, Case B2; Capacitance Panasonic 70AC7441
CAP, 33UF, 6.3V, TANT, POLYMER, CASE B2; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B2; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

CAP, 33UF, 6.3V, TANT, POLYMER, CASE B2; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B2; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 6TPB33M 70AC7440
Product Name Capacitors - Tantalum - Polymer Capacitors Cap, 33Uf, 6.3V, Tant, Polymer, Case B2; Capacitance Panasonic
Technology Single-Layer
Capacitance Type Fixed Fixed
Operating Temperature -55 to 105 C (-67 to 221 F)
Capacitance Range 33 microF 33 microF
WVDC 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C123U063AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details