Panasonic Capacitors - Tantalum - Polymer Capacitors 6TCE150MI

Description
CAP TANT POLY 150UF 6.3V 2917
Datasheet
Description
CAP TANT POLY 150UF 6.3V 2917
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum - Polymer Capacitors - 6TCE150MI - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
6TCE150MI
Capacitors - Tantalum - Polymer Capacitors 6TCE150MI
CAP TANT POLY 150UF 6.3V 2917

CAP TANT POLY 150UF 6.3V 2917

Supplier's Site
Cap, 150Μf, 6.3V, 20%; Capacitance Panasonic - 89Y2741 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Μf, 6.3V, 20%; Capacitance Panasonic
89Y2741
Cap, 150Μf, 6.3V, 20%; Capacitance Panasonic 89Y2741
CAP, 150µF, 6.3V, 20%; Capacitance:150µF; Voltage Rating:6.3V; Product Range:POSCAP TCE Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.018ohm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 150µF, 6.3V, 20%; Capacitance:150µF; Voltage Rating:6.3V; Product Range:POSCAP TCE Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.018ohm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Poscap Tce Series Rohs Compliant Panasonic - 58Y5612 - Newark, An Avnet Company
Chicago, IL, United States
Poscap Tce Series Rohs Compliant Panasonic
58Y5612
Poscap Tce Series Rohs Compliant Panasonic 58Y5612
POSCAP TCE Series RoHS Compliant: Yes

POSCAP TCE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 6TCE150MI 89Y2741 58Y5612
Product Name Capacitors - Tantalum - Polymer Capacitors Cap, 150Μf, 6.3V, 20%; Capacitance Panasonic Poscap Tce Series Rohs Compliant Panasonic
Technology Single-Layer
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 150 microF 150 microF
WVDC 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C114U025EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details