Panasonic SMD 6.3V 220uF Capacitor 6TAE220MI

Description
Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 6.3V, 20% +Tol, 20% -Tol, 220uF, Surface Mount, 2917, CHIP Product overview: 6TAE220MI from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 220uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 220uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TAE220MI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 6.3V, 20% +Tol, 20% -Tol, 220uF, Surface Mount, 2917, CHIP Product overview: 6TAE220MI from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 220uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 220uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TAE220MI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 6.3V 220uF Capacitor
70-6TAE220MI
SMD 6.3V 220uF Capacitor 70-6TAE220MI
Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 6.3V, 20% +Tol, 20% -Tol, 220uF, Surface Mount, 2917, CHIP Product overview: 6TAE220MI from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 220uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 220uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TAE220MI can be used for catalog matching and distributor lookup.

Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 6.3V, 20% +Tol, 20% -Tol, 220uF, Surface Mount, 2917, CHIP Product overview: 6TAE220MI from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 220uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 220uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TAE220MI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 6TAE220MI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
6TAE220MI
Capacitors - Tantalum - Polymer Capacitors 6TAE220MI
CAP TANT POLY 220UF 6.3V 2917

CAP TANT POLY 220UF 6.3V 2917

Supplier's Site
Cap, 220Μf, 6.3V, 20%; Capacitance Panasonic - 89Y2735 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 6.3V, 20%; Capacitance Panasonic
89Y2735
Cap, 220Μf, 6.3V, 20%; Capacitance Panasonic 89Y2735
CAP, 220µF, 6.3V, 20%; Capacitance:220µF; Voltage Rating:6.3V; Product Range:POSCAP TA Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.018ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

CAP, 220µF, 6.3V, 20%; Capacitance:220µF; Voltage Rating:6.3V; Product Range:POSCAP TA Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.018ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 70-6TAE220MI 6TAE220MI 89Y2735
Product Name SMD 6.3V 220uF Capacitor Capacitors - Tantalum - Polymer Capacitors Cap, 220Μf, 6.3V, 20%; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum
Capacitance Range 2.20E8 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000910FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1713259 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers