Panasonic SMD 6.3V 47uF Capacitor 6TAB47M

Description
Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 6.3V, 20% +Tol, 20% -Tol, 47uF, Surface Mount, 1411, CHIP Product overview: 6TAB47M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 47uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TAB47M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 6.3V, 20% +Tol, 20% -Tol, 47uF, Surface Mount, 1411, CHIP Product overview: 6TAB47M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 47uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TAB47M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 6.3V 47uF Capacitor
70-6TAB47M
SMD 6.3V 47uF Capacitor 70-6TAB47M
Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 6.3V, 20% +Tol, 20% -Tol, 47uF, Surface Mount, 1411, CHIP Product overview: 6TAB47M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 47uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TAB47M can be used for catalog matching and distributor lookup.

Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 6.3V, 20% +Tol, 20% -Tol, 47uF, Surface Mount, 1411, CHIP Product overview: 6TAB47M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 47uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TAB47M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Polymer Capacitors - 8711935 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
8711935
Polymer Capacitors 8711935
Panasonic 6TAB47M Polymer Capacitor

Panasonic 6TAB47M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1666911 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1666911
Polymer Capacitors 1666911
Panasonic 6TAB47M Polymer Capacitor

Panasonic 6TAB47M Polymer Capacitor

Supplier's Site
Tantalum - Polymer Capacitors - 6TAB47M - 809922-6TAB47M - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - 6TAB47M
809922-6TAB47M
Tantalum - Polymer Capacitors - 6TAB47M 809922-6TAB47M
Manufacturer: Panasonic Electronic Components Win Source Part Number: 809922-6TAB47M Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 47μF Tolerance: ±20% Voltage - Rated: 6.3V ESR (Equivalent Series Resistance): 70mOhm at 100kHz Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Manufacturer Package: 1411 (3528 Metric) Height - Seated (Maximum): 0.083" (2.10mm) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Lifetime at Temp.: 1000 Hrs at 105°C

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 809922-6TAB47M
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 47μF
Tolerance: ±20%
Voltage - Rated: 6.3V
ESR (Equivalent Series Resistance): 70mOhm at 100kHz
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Manufacturer Package: 1411 (3528 Metric)
Height - Seated (Maximum): 0.083" (2.10mm)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Lifetime at Temp.: 1000 Hrs at 105°C

Buy Now
Capacitors - Tantalum - Polymer Capacitors - 6TAB47M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
6TAB47M
Capacitors - Tantalum - Polymer Capacitors 6TAB47M
CAP TANT POLY 47UF 6.3V 1411

CAP TANT POLY 47UF 6.3V 1411

Supplier's Site
Cap, 47Μf, 6.3V, 20%; Capacitance Panasonic - 89Y2731 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 6.3V, 20%; Capacitance Panasonic
89Y2731
Cap, 47Μf, 6.3V, 20%; Capacitance Panasonic 89Y2731
CAP, 47µF, 6.3V, 20%; Capacitance:47µF; Voltage Rating:6.3V; Product Range:POSCAP TA Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.07ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

CAP, 47µF, 6.3V, 20%; Capacitance:47µF; Voltage Rating:6.3V; Product Range:POSCAP TA Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.07ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 6TAB47M - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
6TAB47M
Tantalum - Polymer Capacitors 6TAB47M
CAP TANT POLY 47UF 6.3V 1411

CAP TANT POLY 47UF 6.3V 1411

Supplier's Site Datasheet
Cap Tant Solid 47uF 6.3V B2 CASE 20% (3.5 X 2.8 X 1.9mm) SMD 3528-21 0.07 Ohm 105C T/R - 590-6TAB47M - Utmel Electronic Limited
Hong Kong, China
Cap Tant Solid 47uF 6.3V B2 CASE 20% (3.5 X 2.8 X 1.9mm) SMD 3528-21 0.07 Ohm 105C T/R
590-6TAB47M
Cap Tant Solid 47uF 6.3V B2 CASE 20% (3.5 X 2.8 X 1.9mm) SMD 3528-21 0.07 Ohm 105C T/R 590-6TAB47M
Cap Tant Solid 47uF 6.3V B2 CASE 20% (3.5 X 2.8 X 1.9mm) SMD 3528-21 0.07 Ohm 105C T/R

Cap Tant Solid 47uF 6.3V B2 CASE 20% (3.5 X 2.8 X 1.9mm) SMD 3528-21 0.07 Ohm 105C T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-6TAB47M 8711935 809922-6TAB47M 6TAB47M 89Y2731 6TAB47M 590-6TAB47M
Product Name SMD 6.3V 47uF Capacitor Polymer Capacitors Tantalum - Polymer Capacitors - 6TAB47M Capacitors - Tantalum - Polymer Capacitors Cap, 47Μf, 6.3V, 20%; Capacitance Panasonic Tantalum - Polymer Capacitors Cap Tant Solid 47uF 6.3V B2 CASE 20% (3.5 X 2.8 X 1.9mm) SMD 3528-21 0.07 Ohm 105C T/R
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) 105 C (221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 4.70E7 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Film Paper Film Capacitors - 104MSR100K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers