Panasonic Polymer Capacitors 6SVT820M

Description
Panasonic 6SVT820M Polymer Capacitor
Request a Quote Datasheet
Description
Panasonic 6SVT820M Polymer Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 2105611P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
2105611P
Polymer Capacitors 2105611P
Panasonic 6SVT820M Polymer Capacitor

Panasonic 6SVT820M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 2105610 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
2105610
Polymer Capacitors 2105610
Panasonic 6SVT820M Polymer Capacitor

Panasonic 6SVT820M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 2105611 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
2105611
Polymer Capacitors 2105611
Panasonic 6SVT820M Polymer Capacitor

Panasonic 6SVT820M Polymer Capacitor

Supplier's Site
Aluminum - Polymer Capacitors - 6SVT820M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
6SVT820M
Aluminum - Polymer Capacitors 6SVT820M
CAP ALUM POLY 820UF 20% 6.3V SMD

CAP ALUM POLY 820UF 20% 6.3V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 6SVT820M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
6SVT820M
Capacitors - Aluminum - Polymer Capacitors 6SVT820M
CAP ALUM POLY 820UF 20% 6.3V SMD

CAP ALUM POLY 820UF 20% 6.3V SMD

Supplier's Site
Cap, 820Uf, 6.3V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic - 99AH1076 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Uf, 6.3V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic
99AH1076
Cap, 820Uf, 6.3V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic 99AH1076
CAP, 820UF, 6.3V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES

CAP, 820UF, 6.3V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 820Uf, 6.3V, Alu Elec, Polymer, Smd; Capacitance Panasonic - 38AJ1249 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Uf, 6.3V, Alu Elec, Polymer, Smd; Capacitance Panasonic
38AJ1249
Cap, 820Uf, 6.3V, Alu Elec, Polymer, Smd; Capacitance Panasonic 38AJ1249
CAP, 820UF, 6.3V, ALU ELEC, POLYMER, SMD; Capacitance:820µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Can - SMD; ESR:0.012ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Ripple Current:1.48A RoHS Compliant: Yes

CAP, 820UF, 6.3V, ALU ELEC, POLYMER, SMD; Capacitance:820µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Can - SMD; ESR:0.012ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Ripple Current:1.48A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2105611P 2105610 6SVT820M 6SVT820M 99AH1076 38AJ1249
Product Name Polymer Capacitors Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Cap, 820Uf, 6.3V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic Cap, 820Uf, 6.3V, Alu Elec, Polymer, Smd; Capacitance Panasonic
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Polymer Polymer
Capacitance Range 820 microF 820 microF 820 microF 820 microF
Capacitance Type Fixed Fixed Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701130 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers