Panasonic Polymer Capacitors 6SVT330M

Description
Panasonic 6SVT330M Polymer Capacitor
Request a Quote Datasheet
Description
Panasonic 6SVT330M Polymer Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 2105607 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
2105607
Polymer Capacitors 2105607
Panasonic 6SVT330M Polymer Capacitor

Panasonic 6SVT330M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 2105607P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
2105607P
Polymer Capacitors 2105607P
Panasonic 6SVT330M Polymer Capacitor

Panasonic 6SVT330M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 2105606 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
2105606
Polymer Capacitors 2105606
Panasonic 6SVT330M Polymer Capacitor

Panasonic 6SVT330M Polymer Capacitor

Supplier's Site
Cap, 330Uf, 6.3V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic - 99AH1074 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 6.3V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic
99AH1074
Cap, 330Uf, 6.3V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic 99AH1074
CAP, 330UF, 6.3V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES

CAP, 330UF, 6.3V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 330Uf, 6.3V, Alu Elec, Polymer, Smd; Capacitance Panasonic - 38AJ1245 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 6.3V, Alu Elec, Polymer, Smd; Capacitance Panasonic
38AJ1245
Cap, 330Uf, 6.3V, Alu Elec, Polymer, Smd; Capacitance Panasonic 38AJ1245
CAP, 330UF, 6.3V, ALU ELEC, POLYMER, SMD; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Can - SMD; ESR:0.015ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Ripple Current:1.07A RoHS Compliant: Yes

CAP, 330UF, 6.3V, ALU ELEC, POLYMER, SMD; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Can - SMD; ESR:0.015ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Ripple Current:1.07A RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 6SVT330M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
6SVT330M
Aluminum - Polymer Capacitors 6SVT330M
CAP ALUM POLY 330UF 20% 6.3V SMD

CAP ALUM POLY 330UF 20% 6.3V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 6SVT330M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
6SVT330M
Capacitors - Aluminum - Polymer Capacitors 6SVT330M
CAP ALUM POLY 330UF 20% 6.3V SMD

CAP ALUM POLY 330UF 20% 6.3V SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2105607 2105607P 99AH1074 38AJ1245 6SVT330M 6SVT330M
Product Name Polymer Capacitors Polymer Capacitors Cap, 330Uf, 6.3V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic Cap, 330Uf, 6.3V, Alu Elec, Polymer, Smd; Capacitance Panasonic Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Polymer Polymer
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Capacitance Type Fixed Fixed Fixed Fixed
Packing Method Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX101M500K022 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701111 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details