Panasonic Aluminium Capacitors 6SVPT390M

Description
Capacitor OS-CON SMD SVPT 6.3V 390uF 105
Request a Quote Datasheet
Description
Capacitor OS-CON SMD SVPT 6.3V 390uF 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2112007 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2112007
Aluminium Capacitors 2112007
Capacitor OS-CON SMD SVPT 6.3V 390uF 105

Capacitor OS-CON SMD SVPT 6.3V 390uF 105

Supplier's Site
Aluminium Capacitors - 2112009 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2112009
Aluminium Capacitors 2112009
Panasonic 6SVPT390M Solid Capacitor

Panasonic 6SVPT390M Solid Capacitor

Supplier's Site
Aluminium Capacitors - 2112009P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2112009P
Aluminium Capacitors 2112009P
Capacitor OS-CON SMD SVPT 6.3V 390uF 105

Capacitor OS-CON SMD SVPT 6.3V 390uF 105

Supplier's Site
Cap, 390Uf, 6.3V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic - 99AH1072 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 390Uf, 6.3V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic
99AH1072
Cap, 390Uf, 6.3V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic 99AH1072
CAP, 390UF, 6.3V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES

CAP, 390UF, 6.3V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 390Uf, 6.3V, Alu Elec, Polymer, Smd; Capacitance Panasonic - 38AJ1241 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 390Uf, 6.3V, Alu Elec, Polymer, Smd; Capacitance Panasonic
38AJ1241
Cap, 390Uf, 6.3V, Alu Elec, Polymer, Smd; Capacitance Panasonic 38AJ1241
CAP, 390UF, 6.3V, ALU ELEC, POLYMER, SMD; Capacitance:390µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Can - SMD; ESR:0.022ohm; Lifetime @ Temperature:20000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:3.22A RoHS Compliant: Yes

CAP, 390UF, 6.3V, ALU ELEC, POLYMER, SMD; Capacitance:390µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Can - SMD; ESR:0.022ohm; Lifetime @ Temperature:20000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:3.22A RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 6SVPT390M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
6SVPT390M
Aluminum - Polymer Capacitors 6SVPT390M
CAP ALUM POLY 390UF 20% 6.3V SMD

CAP ALUM POLY 390UF 20% 6.3V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 6SVPT390M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
6SVPT390M
Capacitors - Aluminum - Polymer Capacitors 6SVPT390M
CAP ALUM POLY 390UF 20% 6.3V SMD

CAP ALUM POLY 390UF 20% 6.3V SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2112007 2112009 2112009P 99AH1072 38AJ1241 6SVPT390M 6SVPT390M
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 390Uf, 6.3V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic Cap, 390Uf, 6.3V, Alu Elec, Polymer, Smd; Capacitance Panasonic Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Electrostatic Capacitors Polymer Polymer
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Aluminum Electrolytic - 101C124U016BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers