Win Source Part Number: 1355513-6SVPT330M
Category: Capacitors - Aluminum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 41 pct.
Type: Polymer
Mfr: Panasonic Electronic Components
Series: OS-CON™, SVPT
Package: Tape & Reel
Product Status: Active
Package / Case: Radial, Can - SMD
Base Product Number: 6SVPT
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 15mOhm
Lifetime @ Temp.: 20000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 169.5 mA @ 120 Hz
Ripple Current @ High Frequency: 3.39 A @ 100 kHz
Size / Dimension: 0.248" Dia (6.30mm)
Height - Seated (Max): 0.256" (6.50mm)
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Aluminum Electrolytic Capacitor, Aluminum (solid Polymer), Product overview: 6SVPT330M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SVPT330M can be used for catalog matching and distributor lookup.
Panasonic 6SVPT330M Polymer Capacitor
Panasonic 6SVPT330M Polymer Capacitor
CAP ALUM POLY 330UF 20% 6.3V SMD
CAP ALUM POLY 330UF 20% 6.3V SMD
CAP ALUM POLY 330UF 20% 6.3V SMD
CAP, 330UF, 6.3V, ALU ELEC, POLYMER, SMD; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Can - SMD; ESR:0.015ohm; Lifetime @ Temperature:20000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:3.39A RoHS Compliant: Yes
CAP, 330UF, 6.3V, ALU ELEC, POLYMER, SMD; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Can - SMD; ESR:0.015ohm; Lifetime @ Temperature:20000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:3.39A RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1355513-6SVPT330M | 69-6SVPT330M | 2018083 | 6SVPT330M | 6SVPT330M | 6SVPT330M | 42AH1028 |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | Capacitor | Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, 330Uf, 6.3V, Alu Elec, Polymer, Smd; Capacitance Panasonic |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||||
| WVDC | 6.3 volts | 6.3 volts | 6.3 volts | 6.3 volts |