CAP ALUM POLY 47UF 20% 6.3V SMD
Aluminum Organic Polymer Capacitors 6.3VDC, 47uF, 30mOhm
CAP ALUM POLY 47UF 20% 6.3V SMD
| Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 6SVPS47M | 6SVPS47M | 6SVPS47M |
| Product Name | Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Capacitance Type | Fixed | Fixed | |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 47 microF | 47 microF | |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | ||
| Technology | Single-Layer |