Aluminum Polymer Cap 330uF 6.3V 20% ESR 17mR 3.39A 105C SMD Product overview: 6SVPC330M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V, 3.39A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, 3.39A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SVPC330M can be used for catalog matching and distributor lookup.
CAP, ALU ELEC, POLYMER, 330UF, 6.3V, SMD; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Can - SMD; ESR:0.017ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:3.39A RoHS Compliant: Yes
CAP, ALU ELEC, POLYMER, 330UF, 6.3V, SMD; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Can - SMD; ESR:0.017ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:3.39A RoHS Compliant: Yes
CAP, 330µF, 6.3V, 20%, RADIAL; Capacitance:330µF; Voltage Rating:6.3V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPC Series; ESR:0.017ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes
CAP ALUM POLY 330UF 20% 6.3V SMD
CAP ALUM POLY 330UF 20% 6.3V SMD
CAP ALUM POLY 330UF 20% 6.3V SMD
6.3V 330uF Polymer ±20% 17mΩ@100kHz 3.39A@100kHz SMD,D6.3xL5.9mm Solid Capacitors ROHS
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-6SVPC330M | 68AC5729 | 55AC5818 | 6SVPC330M | 6SVPC330M | 6SVPC330M | 6SVPC330M |
| Product Name | SMD 330uF 6.3V 3.39A Capacitor | Cap, Alu Elec, Polymer, 330Uf, 6.3V, Smd; Capacitance Panasonic | Cap, 330Μf, 6.3V, 20%, Radial; Capacitance Panasonic | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Capacitors >> Solid Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor; Surface Mount | Leaded Capacitor; Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF |