Panasonic SMD 220uF 6.3V 3.16A Capacitor 6SVPC220MV

Description
Polymer Al Electrolytic Cap 220uF 6.3V 15mR 3.16A SMD Product overview: 6SVPC220MV from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V, 3.16A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, 3.16A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SVPC220MV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Polymer Al Electrolytic Cap 220uF 6.3V 15mR 3.16A SMD Product overview: 6SVPC220MV from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V, 3.16A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, 3.16A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SVPC220MV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 220uF 6.3V 3.16A Capacitor
69-6SVPC220MV
SMD 220uF 6.3V 3.16A Capacitor 69-6SVPC220MV
Polymer Al Electrolytic Cap 220uF 6.3V 15mR 3.16A SMD Product overview: 6SVPC220MV from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V, 3.16A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, 3.16A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SVPC220MV can be used for catalog matching and distributor lookup.

Polymer Al Electrolytic Cap 220uF 6.3V 15mR 3.16A SMD Product overview: 6SVPC220MV from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V, 3.16A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, 3.16A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SVPC220MV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 6SVPC220MV - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
6SVPC220MV
Aluminum - Polymer Capacitors 6SVPC220MV
CAP ALUM POLY 220UF 20% 6.3V SMD

CAP ALUM POLY 220UF 20% 6.3V SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Solid Capacitors
6SVPC220MV
Capacitors >> Solid Capacitors 6SVPC220MV
6.3V 220uF Polymer ±20% 15mΩ@100kHz 3.16A@100kHz SMD,D6.3xL6mm Solid Capacitors ROHS

6.3V 220uF Polymer ±20% 15mΩ@100kHz 3.16A@100kHz SMD,D6.3xL6mm Solid Capacitors ROHS

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 6SVPC220MV - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
6SVPC220MV
Aluminum - Polymer Capacitors 6SVPC220MV
CAP ALUM POLY 220UF 20% 6.3V SMD

CAP ALUM POLY 220UF 20% 6.3V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 6SVPC220MV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
6SVPC220MV
Capacitors - Aluminum - Polymer Capacitors 6SVPC220MV
CAP ALUM POLY 220UF 20% 6.3V SMD

CAP ALUM POLY 220UF 20% 6.3V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 220Uf, 6.3V, Radial Can-Smd, Full Reel; Capacitance Panasonic - 98W0936 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 220Uf, 6.3V, Radial Can-Smd, Full Reel; Capacitance Panasonic
98W0936
Aluminum Electrolytic Capacitor, 220Uf, 6.3V, Radial Can-Smd, Full Reel; Capacitance Panasonic 98W0936
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 6.3V, RADIAL CAN-SMD, FULL REEL; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Can - SMD; ESR:0.015ohm; Lifetime @ Temperature:2000 hours @ 105°C; Ripple Current:3.16A RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 6.3V, RADIAL CAN-SMD, FULL REEL; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Can - SMD; ESR:0.015ohm; Lifetime @ Temperature:2000 hours @ 105°C; Ripple Current:3.16A RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 220Uf, 6.3V, Radial Can-Smd; Capacitance Panasonic - 98W0935 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 220Uf, 6.3V, Radial Can-Smd; Capacitance Panasonic
98W0935
Aluminum Electrolytic Capacitor, 220Uf, 6.3V, Radial Can-Smd; Capacitance Panasonic 98W0935
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 6.3V, RADIAL CAN-SMD; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Can - SMD; ESR:0.015ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 6.3V, RADIAL CAN-SMD; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Can - SMD; ESR:0.015ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Cap, 220Μf, 6.3V, 20%, Radial; Capacitance Panasonic - 89Y2715 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 6.3V, 20%, Radial; Capacitance Panasonic
89Y2715
Cap, 220Μf, 6.3V, 20%, Radial; Capacitance Panasonic 89Y2715
CAP, 220µF, 6.3V, 20%, RADIAL; Capacitance:220µF; Voltage Rating:6.3V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPC Series; ESR:0.015ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 220µF, 6.3V, 20%, RADIAL; Capacitance:220µF; Voltage Rating:6.3V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPC Series; ESR:0.015ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-6SVPC220MV 6SVPC220MV 6SVPC220MV 6SVPC220MV 6SVPC220MV 98W0936 98W0935 89Y2715
Product Name SMD 220uF 6.3V 3.16A Capacitor Aluminum - Polymer Capacitors Capacitors >> Solid Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum Electrolytic Capacitor, 220Uf, 6.3V, Radial Can-Smd, Full Reel; Capacitance Panasonic Aluminum Electrolytic Capacitor, 220Uf, 6.3V, Radial Can-Smd; Capacitance Panasonic Cap, 220Μf, 6.3V, 20%, Radial; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F)
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C17AH160K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details