The 6SVPC220M is a surface mount conductive polymer aluminum capacitor from Lingto Electronic Limited, featuring a capacitance of 220 µF with a tolerance of ±20%. It operates within a rated voltage range of 6.3V and has a maximum equivalent series resistance (ESR) of 12.6 mΩ. The capacitor is designed for a temperature range of -55°C to +105°C and is compliant with RoHS and halogen-free standards. It is suitable for general electronic applications, including AV products and home appliances. The product is packaged in quantities of 1000 pieces, making it suitable for both prototyping and production use.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1129701-6SVPC220M
Packaging: Reel
Type: Polymer
Mounting Style: SMD
Applications: General Purpose
Capacitance: 220μF
Tolerance: ±20%
Voltage - Rated: 6.3V
ESR (Equivalent Series Resistance): 27mOhm
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Manufacturer Homepage: www.panasonic.com/in
Manufacturer Package: Radial, Can - SMD
Height - Seated (Maximum): 0.236" (6.00mm)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.248" Dia (6.30mm)
Lifetime at Temp.: 2000 Hrs at 105°C
Ripple Current at Low Frequency: 116mA at 120Hz
Ripple Current at High Frequency: 2.32A at 100kHz
220uF 6.3V Polymer Al Electrolytic Cap, 27mR ESR, 2.32A Ripple, SMD Product overview: 6SVPC220M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V, 2.32A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, 2.32A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SVPC220M can be used for catalog matching and distributor lookup.
CAP, 220µF, 6.3V, 20%, RADIAL; Capacitance:220µF; Voltage Rating:6.3V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPC Series; ESR:0.027ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 6.3V, RADIAL CAN-SMD; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Can - SMD; ESR:0.027ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 6.3V, RADIAL CAN-SMD, FULL REEL; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Can - SMD; ESR:0.027ohm; Lifetime @ Temperature:2000 hours @ 105°C; Ripple Current:2.32A RoHS Compliant: Yes
CAP ALUM POLY 220UF 20% 6.3V SMD
CAP ALUM POLY 220UF 20% 6.3V SMD
CAP ALUM POLY 220UF 20% 6.3V SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1129701-6SVPC220M | 69-6SVPC220M | 89Y2714 | 98W0933 | 98W0934 | 6SVPC220M | 6SVPC220M | 6SVPC220M |
| Product Name | Hard To Find - 6SVPC220M | SMD 220uF 6.3V 2.32A Capacitor | Cap, 220Μf, 6.3V, 20%, Radial; Capacitance Panasonic | Aluminum Electrolytic Capacitor, 220Uf, 6.3V, Radial Can-Smd; Capacitance Panasonic | Aluminum Electrolytic Capacitor, 220Uf, 6.3V, Radial Can-Smd, Full Reel; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||||
| WVDC | 6.3 volts | 6.3 volts | 6.3 volts | 6.3 volts | 6.3 volts | 6.3 volts | 6.3 volts | |
| WVAC | 6.3 volts | 6.3 volts | 6.3 volts | 6.3 volts |