120uF 6.3V Ceramic Capacitor, SMD, 20% Tol, 105°C Product overview: 6SVPC120MV from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 120uF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SVPC120MV can be used for catalog matching and distributor lookup.
Panasonic 6SVPC120MV Polymer Capacitor
Panasonic 6SVPC120MV Polymer Capacitor
Panasonic 6SVPC120MV Polymer Capacitor
CAP ALUM POLY 120UF 20% 6.3V SMD
CAP ALUM POLY 120UF 20% 6.3V SMD
CAP, 120µF, 6.3V, 20%, RADIAL; Capacitance:120µF; Voltage Rating:6.3V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPC Series; ESR:0.021ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-6SVPC120MV | 7955452P | 7955452 | 6SVPC120MV | 6SVPC120MV | 89Y2713 |
| Product Name | SMD 120uF 6.3V Capacitor | Polymer Capacitors | Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, 120Μf, 6.3V, 20%, Radial; Capacitance Panasonic |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor; Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) | |||
| Electrostatic Capacitors | Ceramic Composition | Polymer | Polymer | |||
| Capacitance Range | 120 microF | 120 microF | 120 microF | 120 microF | 120 microF |