Manufacturer: Panasonic
Win Source Part Number: 907755-6SVPB82M
Series: OS-CON™, SVPB
Operating Temperature Range: -55°C ~ 105°C
Features: 82 µF 6.3 V Aluminum - Polymer Capacitors Radial, Can - SMD 40mOhm 1000 Hrs @ 105°C
Package: Radial, Can - SMD
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8532.22.0020
Other Part Number: P122205TR, P122205CT, P122205DKR
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 6.3V, 20% +Tol, 20% -Tol, 82uF, Surface Mount, 2626, ROHS COMPLIANT Product overview: 6SVPB82M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 82uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 82uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SVPB82M can be used for catalog matching and distributor lookup.
CAP, ALU POLYMER, 82UF, 6.3V, RAD CAN; Capacitance:82µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Can - SMD; ESR:0.04ohm; Lifetime @ Temperature:1000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP, ALU POLYMER, 82UF, 6.3V, RAD CAN; Capacitance:82µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Can - SMD; ESR:0.04ohm; Lifetime @ Temperature:1000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP ALUM POLY 82UF 20% 6.3V SMD
CAP ALUM POLY 82UF 20% 6.3V SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 907755-6SVPB82M | 69-6SVPB82M | 70AC7381 | 6SVPB82M | 6SVPB82M |
| Product Name | Aluminum - Polymer Capacitors - 6SVPB82M | SMD 6.3V 82uF Capacitor | Cap, Alu Polymer, 82Uf, 6.3V, Rad Can; Capacitance Panasonic | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Mounting Style | Surface Mount Technology | Surface Mount Technology; Radial, Can - SMD | |||
| Configuration / Form Factor | Chip Capacitor | Solder | Leaded Capacitor; Chip Capacitor | ||
| RoHS Compliant | Yes | Yes | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |