Panasonic SMD 6.3V 120uF Capacitor 6SVPA120MAA

Description
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 6.3V, 20% +Tol, 20% -Tol, 120uF, Surface Mount, 2626, CHIP, ROHS COMPLIANT Product overview: 6SVPA120MAA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 120uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 120uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SVPA120MAA can be used for catalog matching and distributor lookup.
Request a Quote
Description
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 6.3V, 20% +Tol, 20% -Tol, 120uF, Surface Mount, 2626, CHIP, ROHS COMPLIANT Product overview: 6SVPA120MAA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 120uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 120uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SVPA120MAA can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic aluminum polymer capacitor, part number 70AC7377, features a capacitance of 120 µF and a rated voltage of 6.3V. It is designed in a radial can package suitable for surface mount applications. The capacitor has a low equivalent series resistance (ESR) of 19 mΩ maximum, which contributes to its high ripple current capability of 4240 mA RMS. It operates effectively within a temperature range of -55°C to +105°C and has a lifespan of 2000 hours at 105°C when rated voltage is applied. The capacitance tolerance is ±20%, and it complies with RoHS regulations, ensuring it is free from hazardous substances. This capacitor is suitable for general electronic equipment applications, including AV products and home appliances.

Datasheet Summary
Powered by GS/AI

The Panasonic aluminum polymer capacitor, part number 70AC7377, features a capacitance of 120 µF and a rated voltage of 6.3V. It is designed in a radial can package suitable for surface mount applications. The capacitor has a low equivalent series resistance (ESR) of 19 mΩ maximum, which contributes to its high ripple current capability of 4240 mA RMS. It operates effectively within a temperature range of -55°C to +105°C and has a lifespan of 2000 hours at 105°C when rated voltage is applied. The capacitance tolerance is ±20%, and it complies with RoHS regulations, ensuring it is free from hazardous substances. This capacitor is suitable for general electronic equipment applications, including AV products and home appliances.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 6.3V 120uF Capacitor
69-6SVPA120MAA
SMD 6.3V 120uF Capacitor 69-6SVPA120MAA
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 6.3V, 20% +Tol, 20% -Tol, 120uF, Surface Mount, 2626, CHIP, ROHS COMPLIANT Product overview: 6SVPA120MAA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 120uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 120uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SVPA120MAA can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 6.3V, 20% +Tol, 20% -Tol, 120uF, Surface Mount, 2626, CHIP, ROHS COMPLIANT Product overview: 6SVPA120MAA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 120uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 120uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SVPA120MAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 6SVPA120MAA - 799182-6SVPA120MAA - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - 6SVPA120MAA
799182-6SVPA120MAA
Aluminum - Polymer Capacitors - 6SVPA120MAA 799182-6SVPA120MAA
Manufacturer: Panasonic Electronic Components Win Source Part Number: 799182-6SVPA120MAA Series: OS-CON, SVPA Type: Polymer Operating Temperature Range: -55°C ~ 105°C Package: Radial, Can - SMD Mounting: SMD Capacitance: 120μF Tolerance: ±20% Lifetime @ Temp.: 2000 Hrs @ 105°C Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) Family Name: SVPA Categories: Capacitors Dimension: 0.248" Dia (6.30mm) Ripple Current - Low Frequency: 128.5mA @ 120Hz Ripple Current - High Frequency: 2.57A @ 100kHz Height - Seated (Maximum): 0.236" (6.00mm) Voltage Rating DC: 6.3V Equivalent Series Resistance: 22 mOhm Alternative Parts (Cross-Reference): APXA6R3ARA121MF60G; PCF0J121MCL1GS; NSPZ121M6.3V6.3X6TR1 5F; PXA6.3VC121MF60TP; Introduction Date: October 19, 2004 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 799182-6SVPA120MAA
Series: OS-CON, SVPA
Type: Polymer
Operating Temperature Range: -55°C ~ 105°C
Package: Radial, Can - SMD
Mounting: SMD
Capacitance: 120μF
Tolerance: ±20%
Lifetime @ Temp.: 2000 Hrs @ 105°C
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
Family Name: SVPA
Categories: Capacitors
Dimension: 0.248" Dia (6.30mm)
Ripple Current - Low Frequency: 128.5mA @ 120Hz
Ripple Current - High Frequency: 2.57A @ 100kHz
Height - Seated (Maximum): 0.236" (6.00mm)
Voltage Rating DC: 6.3V
Equivalent Series Resistance: 22 mOhm
Alternative Parts (Cross-Reference): APXA6R3ARA121MF60G; PCF0J121MCL1GS; NSPZ121M6.3V6.3X6TR15F; PXA6.3VC121MF60TP;
Introduction Date: October 19, 2004
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Cap, Alu Polymer, 120Uf, 6.3V, Rad Can; Capacitance Panasonic - 70AC7376 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Polymer, 120Uf, 6.3V, Rad Can; Capacitance Panasonic
70AC7376
Cap, Alu Polymer, 120Uf, 6.3V, Rad Can; Capacitance Panasonic 70AC7376
CAP, ALU POLYMER, 120UF, 6.3V, RAD CAN; Capacitance:120µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Can - SMD; ESR:0.022ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

CAP, ALU POLYMER, 120UF, 6.3V, RAD CAN; Capacitance:120µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Can - SMD; ESR:0.022ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Alu Polymer, 120Uf, 6.3V, Rad Can; Capacitance Panasonic - 70AC7377 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Polymer, 120Uf, 6.3V, Rad Can; Capacitance Panasonic
70AC7377
Cap, Alu Polymer, 120Uf, 6.3V, Rad Can; Capacitance Panasonic 70AC7377
CAP, ALU POLYMER, 120UF, 6.3V, RAD CAN; Capacitance:120µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Can - SMD; ESR:0.022ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

CAP, ALU POLYMER, 120UF, 6.3V, RAD CAN; Capacitance:120µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Can - SMD; ESR:0.022ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 6SVPA120MAA - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
6SVPA120MAA
Aluminum - Polymer Capacitors 6SVPA120MAA
CAP ALUM POLY 120UF 20% 6.3V SMD

CAP ALUM POLY 120UF 20% 6.3V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 6SVPA120MAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
6SVPA120MAA
Capacitors - Aluminum - Polymer Capacitors 6SVPA120MAA
CAP ALUM POLY 120UF 20% 6.3V SMD

CAP ALUM POLY 120UF 20% 6.3V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-6SVPA120MAA 799182-6SVPA120MAA 70AC7376 6SVPA120MAA 6SVPA120MAA
Product Name SMD 6.3V 120uF Capacitor Aluminum - Polymer Capacitors - 6SVPA120MAA Cap, Alu Polymer, 120Uf, 6.3V, Rad Can; Capacitance Panasonic Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Solder Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1.20E8 microF 120 microF 120 microF 120 microF 120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 380LX101M500A012-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminium Capacitors - 1701193 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details