Panasonic SMD 82uF 6.3V 1.7A Capacitor 6SVP82M

Description
82uF 6.3V Polymer Al Electrolytic Cap, 45mR ESR, 1.7A Ripple, SMD Product overview: 6SVP82M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82uF, 6.3V, 1.7A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 82uF, 6.3V, 1.7A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SVP82M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
82uF 6.3V Polymer Al Electrolytic Cap, 45mR ESR, 1.7A Ripple, SMD Product overview: 6SVP82M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82uF, 6.3V, 1.7A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 82uF, 6.3V, 1.7A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SVP82M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 82uF 6.3V 1.7A Capacitor
69-6SVP82M
SMD 82uF 6.3V 1.7A Capacitor 69-6SVP82M
82uF 6.3V Polymer Al Electrolytic Cap, 45mR ESR, 1.7A Ripple, SMD Product overview: 6SVP82M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82uF, 6.3V, 1.7A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 82uF, 6.3V, 1.7A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SVP82M can be used for catalog matching and distributor lookup.

82uF 6.3V Polymer Al Electrolytic Cap, 45mR ESR, 1.7A Ripple, SMD Product overview: 6SVP82M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82uF, 6.3V, 1.7A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 82uF, 6.3V, 1.7A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SVP82M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 6SVP82M - 764488-6SVP82M - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - 6SVP82M
764488-6SVP82M
Aluminum - Polymer Capacitors - 6SVP82M 764488-6SVP82M
Manufacturer: Panasonic Electronic Components Win Source Part Number: 764488-6SVP82M Series: OS-CON, SVP Packaging: Digi-Reel Type: Polymer Operating Temperature Range: -55°C ~ 105°C Package: Radial, Can - SMD Voltage Rating: 6.3V Mounting: SMD Capacitance: 82μF Tolerance: ±20% ESR (Equivalent Series Resistance): 45 mOhm Lifetime @ Temp.: 2000 Hrs @ 105°C Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) Categories: Capacitors Dimension: 0.248" Dia (6.30mm) Ripple Current - Low Frequency: 85mA @ 120Hz Ripple Current - High Frequency: 1.7A @ 100kHz Height - Seated (Maximum): 0.236" (6.00mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 764488-6SVP82M
Series: OS-CON, SVP
Packaging: Digi-Reel
Type: Polymer
Operating Temperature Range: -55°C ~ 105°C
Package: Radial, Can - SMD
Voltage Rating: 6.3V
Mounting: SMD
Capacitance: 82μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 45 mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
Categories: Capacitors
Dimension: 0.248" Dia (6.30mm)
Ripple Current - Low Frequency: 85mA @ 120Hz
Ripple Current - High Frequency: 1.7A @ 100kHz
Height - Seated (Maximum): 0.236" (6.00mm)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Polymer Capacitors - 277894 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
277894
Polymer Capacitors 277894
Panasonic 6SVP82M

Panasonic 6SVP82M

Supplier's Site
Aluminum - Polymer Capacitors - 6SVP82M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
6SVP82M
Aluminum - Polymer Capacitors 6SVP82M
CAP ALUM POLY 82UF 20% 6.3V SMD

CAP ALUM POLY 82UF 20% 6.3V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 6SVP82M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
6SVP82M
Capacitors - Aluminum - Polymer Capacitors 6SVP82M
CAP ALUM POLY 82UF 20% 6.3V SMD

CAP ALUM POLY 82UF 20% 6.3V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 82Uf, 6.3V, Radial Can-Smd, Full Reel; Capacitance Panasonic - 98W0959 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 82Uf, 6.3V, Radial Can-Smd, Full Reel; Capacitance Panasonic
98W0959
Aluminum Electrolytic Capacitor, 82Uf, 6.3V, Radial Can-Smd, Full Reel; Capacitance Panasonic 98W0959
ALUMINUM ELECTROLYTIC CAPACITOR, 82UF, 6.3V, RADIAL CAN-SMD, FULL REEL; Capacitance:82µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Can - SMD; ESR:0.045ohm; Lifetime @ Temperature:2000 hours @ 105°C; Ripple Current:1.7A RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 82UF, 6.3V, RADIAL CAN-SMD, FULL REEL; Capacitance:82µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Can - SMD; ESR:0.045ohm; Lifetime @ Temperature:2000 hours @ 105°C; Ripple Current:1.7A RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 82Uf, 6.3V, Radial Can-Smd; Capacitance Panasonic - 98W0958 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 82Uf, 6.3V, Radial Can-Smd; Capacitance Panasonic
98W0958
Aluminum Electrolytic Capacitor, 82Uf, 6.3V, Radial Can-Smd; Capacitance Panasonic 98W0958
ALUMINUM ELECTROLYTIC CAPACITOR, 82UF, 6.3V, RADIAL CAN-SMD; Capacitance:82µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Can - SMD; ESR:0.045ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 82UF, 6.3V, RADIAL CAN-SMD; Capacitance:82µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Can - SMD; ESR:0.045ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
CAP ALUM POLY 82UF 20% 6.3V SMD - 590-6SVP82M - Utmel Electronic Limited
Hong Kong, China
CAP ALUM POLY 82UF 20% 6.3V SMD
590-6SVP82M
CAP ALUM POLY 82UF 20% 6.3V SMD 590-6SVP82M
CAP ALUM POLY 82UF 20% 6.3V SMD

CAP ALUM POLY 82UF 20% 6.3V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-6SVP82M 764488-6SVP82M 277894 6SVP82M 6SVP82M 98W0959 98W0958 590-6SVP82M
Product Name SMD 82uF 6.3V 1.7A Capacitor Aluminum - Polymer Capacitors - 6SVP82M Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum Electrolytic Capacitor, 82Uf, 6.3V, Radial Can-Smd, Full Reel; Capacitance Panasonic Aluminum Electrolytic Capacitor, 82Uf, 6.3V, Radial Can-Smd; Capacitance Panasonic CAP ALUM POLY 82UF 20% 6.3V SMD
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F)
Capacitance Range 82 microF 82 microF 82 microF 82 microF 82 microF 82 microF 82 microF 82 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C144U010AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers