Win Source Part Number: 1359500-6SVP820M
Category: Capacitors - Aluminum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 37 pct.
Type: Polymer
Mfr: Panasonic Electronic Components
Series: OS-CON™, SVP
Package: Tape & Reel
Product Status: Active
Package / Case: Radial, Can - SMD
Base Product Number: 6SVP
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 820 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 12mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 272 mA @ 120 Hz
Ripple Current @ High Frequency: 5.44 A @ 100 kHz
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 0.500" (12.70mm)
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
820uF 6.3V Polymer Ceramic Capacitor, 105°C, 12mR ESR, SMD Product overview: 6SVP820M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 820uF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SVP820M can be used for catalog matching and distributor lookup.
Panasonic 6SVP820M Polymer Capacitor
Panasonic 6SVP820M Polymer Capacitor
Panasonic 6SVP820M Polymer Capacitor
CAP ALUM POLY 820UF 20% 6.3V SMD
CAP ALUM POLY 820UF 20% 6.3V SMD
ALUMINUM ELECTROLYTIC CAPACITOR, 820UF, 6.3V, RADIAL CAN-SMD, FULL REEL; Capacitance:820µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Can - SMD; ESR:0.012ohm; Lifetime @ Temperature:2000 hours @ 105°C; Ripple Current:5.44A RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 820UF, 6.3V, RADIAL CAN-SMD; Capacitance:820µF; Capacitor Case / Package:Radial Can - SMD; ESR:0.012ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:5.44A RoHS Compliant: Yes
CAP, 820µF, 6.3V, 20%, RADIAL; Capacitance:820µF; Voltage Rating:6.3V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.012ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1359500-6SVP820M | 69-6SVP820M | 2491219 | 6SVP820M | 6SVP820M | 98W0961 | 98W0960 | 99AC7220 |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | SMD 820uF 6.3V Capacitor | Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum Electrolytic Capacitor, 820Uf, 6.3V, Radial Can-Smd, Full Reel; Capacitance Panasonic | Aluminum Electrolytic Capacitor, 820Uf, 6.3V, Radial Can-Smd; Capacitance Panasonic | Cap, 820Μf, 6.3V, 20%, Radial; Capacitance Panasonic |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||||||
| Capacitance Range | 820 microF | 820 microF | 820 microF | 820 microF | 820 microF | 820 microF | 820 microF | 820 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||||
| WVDC | 6.3 volts | 6.3 volts | 6.3 volts | 6.3 volts | 6.3 volts |