CAP ALUM POLY 82UF 20% 6.3V T/H
CAP ALUM POLY 82UF 20% 6.3V T/H
CAP, 82µF, 6.3V, 20%; Capacitance:82µF; Voltage Rating:6.3V; AE Capacitor Case:Radial Leaded; Product Range:OS-CON SEQP Series; ESR:0.045ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 6SEQP82M | 6SEQP82M | 89Y2705 |
| Product Name | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Cap, 82Μf, 6.3V, 20%; Capacitance Panasonic |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 82 microF | 82 microF | 82 microF |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Single-Layer |