Panasonic 330uF 0.025 Ohm 1170mA Capacitor 6SEQP330M

Description
Cap Aluminum Polymer 330uF 6.3VDC 20% (10 X 8mm) Radial 5mm 0.025 Ohm 1170mA 1000h 125°C Bulk Product overview: 6SEQP330M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 0.025 Ohm, 1170mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 0.025 Ohm, 1170mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SEQP330M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Polymer 330uF 6.3VDC 20% (10 X 8mm) Radial 5mm 0.025 Ohm 1170mA 1000h 125°C Bulk Product overview: 6SEQP330M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 0.025 Ohm, 1170mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 0.025 Ohm, 1170mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SEQP330M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
330uF 0.025 Ohm 1170mA Capacitor
69-6SEQP330M
330uF 0.025 Ohm 1170mA Capacitor 69-6SEQP330M
Cap Aluminum Polymer 330uF 6.3VDC 20% (10 X 8mm) Radial 5mm 0.025 Ohm 1170mA 1000h 125°C Bulk Product overview: 6SEQP330M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 0.025 Ohm, 1170mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 0.025 Ohm, 1170mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SEQP330M can be used for catalog matching and distributor lookup.

Cap Aluminum Polymer 330uF 6.3VDC 20% (10 X 8mm) Radial 5mm 0.025 Ohm 1170mA 1000h 125°C Bulk Product overview: 6SEQP330M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 0.025 Ohm, 1170mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 0.025 Ohm, 1170mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SEQP330M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 6SEQP330M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
6SEQP330M
Aluminum - Polymer Capacitors 6SEQP330M
CAP ALUM POLY 330UF 20% 6.3V T/H

CAP ALUM POLY 330UF 20% 6.3V T/H

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 6SEQP330M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
6SEQP330M
Capacitors - Aluminum - Polymer Capacitors 6SEQP330M
CAP ALUM POLY 330UF 20% 6.3V T/H

CAP ALUM POLY 330UF 20% 6.3V T/H

Supplier's Site
Cap, Alu Polymer, 330Uf, 6.3V, Rad Can; Capacitance Panasonic - 84X5634 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Polymer, 330Uf, 6.3V, Rad Can; Capacitance Panasonic
84X5634
Cap, Alu Polymer, 330Uf, 6.3V, Rad Can; Capacitance Panasonic 84X5634
CAP, ALU POLYMER, 330UF, 6.3V, RAD CAN; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Leaded; ESR:0.025ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAP, ALU POLYMER, 330UF, 6.3V, RAD CAN; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Leaded; ESR:0.025ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 69-6SEQP330M 6SEQP330M 6SEQP330M 84X5634
Product Name 330uF 0.025 Ohm 1170mA Capacitor Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Cap, Alu Polymer, 330Uf, 6.3V, Rad Can; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor PC Pin
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3.30E8 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101C103U075AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers