560uF 6.3V Radial Polymer Cap, 20% Tol, 7mR ESR Product overview: 6SEPC560MX from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SEPC560MX can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1129694-6SEPC560MX
Packaging: Bulk
Type: Polymer
Mounting Style: Through Hole
Applications: General Purpose
Capacitance: 560μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Lead Spacing: 0.138" (3.50mm)
ESR (Equivalent Series Resistance): 7mOhm
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Manufacturer Homepage: www.panasonic.com/in
Manufacturer Package: Radial, Can
Height - Seated (Maximum): 0.354" (9.00mm)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Parts Dimension: 0.315" Dia (8.00mm)
Lifetime at Temp.: 5000 Hrs at 105°C
Ripple Current at Low Frequency: 305mA at 120Hz
Ripple Current at High Frequency: 6.1A at 100kHz
CAP ALUM POLY 560UF 20% 6.3V T/H
CAP, 560µF, 6.3V, 20%; Capacitance:560µF; Voltage Rating:6.3V; AE Capacitor Case:-; Product Range:OS-CON SEPC Series; ESR:0.007ohm; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
CAP ALUM POLY 560UF 20% 6.3V T/H
6.3V 560uF Polymer ±20% 7mΩ@100kHz 6.1A@100kHz Plugin,D8xL9mm Solid Capacitors ROHS
CAP ALUM POLY 560UF 20% 6.3V T/H
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-6SEPC560MX | 1129694-6SEPC560MX | 6SEPC560MX | 89Y2699 | 6SEPC560MX | 6SEPC560MX | 6SEPC560MX |
| Product Name | 560uF 6.3V Capacitor | Hard To Find - 6SEPC560MX | Aluminum - Polymer Capacitors | Cap, 560Μf, 6.3V, 20%; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors | Capacitors >> Solid Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | Leaded Capacitor | |||
| RoHS Compliant | Yes | Yes | Yes | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Capacitance Range | 560 microF | 560 microF | 560 microF | 560 microF | 560 microF | 560 microF | 560 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |