470uF 6.3V Polymer Al Electrolytic Capacitor, 8mR ESR, 5.7A Ripple Product overview: 6SEPC470MX from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 6.3V, 5.7A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 6.3V, 5.7A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SEPC470MX can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1129692-6SEPC470MX
Packaging: Bulk
Type: Polymer
Mounting Style: Through Hole
Applications: General Purpose
Capacitance: 470μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Lead Spacing: 0.138" (3.50mm)
ESR (Equivalent Series Resistance): 8mOhm
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Manufacturer Homepage: www.panasonic.com/in
Manufacturer Package: Radial, Can
Height - Seated (Maximum): 0.354" (9.00mm)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Parts Dimension: 0.315" Dia (8.00mm)
Lifetime at Temp.: 5000 Hrs at 105°C
Ripple Current at Low Frequency: 285mA at 120Hz
Ripple Current at High Frequency: 5.7A at 100kHz
CAP ALUM POLY 470UF 20% 6.3V T/H
CAP ALUM POLY 470UF 20% 6.3V T/H
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 6.3V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):6.3V; Capacitor Case / Package:-; ESR:0.008ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:5.7A RoHS Compliant: Yes
CAP TA POLYMER 470UF 6.3VDC 8M OHM TH 8 X 9MM ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-6SEPC470MX | 1129692-6SEPC470MX | 6SEPC470MX | 6SEPC470MX | 98W0912 | 29AC0573 |
| Product Name | 470uF 6.3V 5.7A Capacitor | Aluminum - Polymer Capacitors - 6SEPC470MX | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum Electrolytic Capacitor, 470Uf, 6.3V, 20%, Radial; Capacitance Panasonic | Cap Ta Polymer 470Uf 6.3Vdc 8M Ohm Th 8 X 9Mm Rohs Compliant Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |