470uF 6.3V Polymer Al Electrolytic Cap, 8mR ESR, 5.7A Ripple Product overview: 6SEPC470MX+TSS from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 6.3V, 5.7A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 6.3V, 5.7A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SEPC470MX+TSS can be used for catalog matching and distributor lookup.
CAP ALUM POLY 470UF 20% 6.3V T/H
CAP ALUM POLY 470UF 20% 6.3V T/H
CAP TA POLYMER 470UF 6.3VDC 8M OHM TH 8 X 9MM ROHS COMPLIANT: YES
CAP ALUM POLY 470UF 20% 6.3V T/H
CAP ALUM POLY 470UF 20% 6.3V T/H
| ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-6SEPC470MX+TSS | 590-6SEPC470MX+TSS | 6SEPC470MX+TSS | 96AC6848 | 6SEPC470MX+TSS | 6SEPC470MX+TSS |
| Product Name | 470uF 6.3V 5.7A Capacitor | CAP ALUM POLY 470UF 20% 6.3V T/H | Aluminum - Polymer Capacitors | Cap Ta Polymer 470Uf 6.3Vdc 8M Ohm Th 8 X 9Mm Rohs Compliant Panasonic | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |||
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 C (-67 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |