470uF 6.3V Radial Polymer Cap, 7mR ESR, 5.6A Ripple Product overview: 6SEPC470MW from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 6.3V, 5.6A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 6.3V, 5.6A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SEPC470MW can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1129691-6SEPC470MW
Packaging: Bulk
Type: Polymer
Mounting Style: Through Hole
Applications: General Purpose
Capacitance: 470μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Lead Spacing: 0.098" (2.50mm)
ESR (Equivalent Series Resistance): 7mOhm
Family Name: SEPC
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Manufacturer Homepage: www.panasonic.com/in
Manufacturer Package: Radial, Can
Height - Seated (Maximum): 0.354" (9.00mm)
Introduction Date: October 20, 2003
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Parts Dimension: 0.248" Dia (6.30mm)
Lifetime at Temp.: 5000 Hrs at 105°C
Ripple Current at Low Frequency: 280mA at 120Hz
Ripple Current at High Frequency: 5.6A at 100kHz
Panasonic 6SEPC470MW Polymer Capacitor
Panasonic 6SEPC470MW Polymer Capacitor
Panasonic 6SEPC470MW Polymer Capacitor
CAP ALUM POLY 470UF 20% 6.3V T/H
CAP ALUM POLY 470UF 20% 6.3V T/H
CAP, 470µF, 6.3V, 20%; Capacitance:470µF; Voltage Rating:6.3V; AE Capacitor Case:Radial Can; Product Range:OS-CON SEPC Series; ESR:0.007ohm; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
CAP ALUM POLY 470UF 20% 6.3V T/H
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-6SEPC470MW | 1129691-6SEPC470MW | 2491214 | 6SEPC470MW | 6SEPC470MW | 56AC7383 | 6SEPC470MW |
| Product Name | 470uF 6.3V 5.6A Capacitor | Aluminum - Polymer Capacitors - 6SEPC470MW | Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, 470Μf, 6.3V, 20%; Capacitance Panasonic | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | ||||
| RoHS Compliant | Yes | Yes | Yes | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) | -55 to 105 C (-67 to 221 F) | ||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |