Panasonic 470uF 6.3V Capacitor 6SEPC470MW+TSS

Description
470uF 6.3V 20% Polymer Aluminum Electrolytic Capacitor Radial Product overview: 6SEPC470MW+TSS from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SEPC470MW+TSS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
470uF 6.3V 20% Polymer Aluminum Electrolytic Capacitor Radial Product overview: 6SEPC470MW+TSS from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SEPC470MW+TSS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
470uF 6.3V Capacitor
69-6SEPC470MW+TSS
470uF 6.3V Capacitor 69-6SEPC470MW+TSS
470uF 6.3V 20% Polymer Aluminum Electrolytic Capacitor Radial Product overview: 6SEPC470MW+TSS from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SEPC470MW+TSS can be used for catalog matching and distributor lookup.

470uF 6.3V 20% Polymer Aluminum Electrolytic Capacitor Radial Product overview: 6SEPC470MW+TSS from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SEPC470MW+TSS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 6SEPC470MW+TSS - 1006861-6SEPC470MW+TSS - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - 6SEPC470MW+TSS
1006861-6SEPC470MW+TSS
Aluminum - Polymer Capacitors - 6SEPC470MW+TSS 1006861-6SEPC470MW+TSS
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1006861-6SEPC470MW+T SS Packaging: AMMO PACKAGE Type: Polymer Voltage Rating: 6.3V Applications: General Purpose Height - Seated (Max): 0.354" (9.00mm) Mounting: Through Hole Capacitance: 470μF Tolerance: ±20% Lead Spacing: 0.098" (2.50mm) Lifetime @ Temp.: 5000 Hrs @ 105°C ESR: 7 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: Radial, Can Ripple Current - Low Frequency: 280mA @ 120Hz Ripple Current - High Frequency: 5.6A @ 100kHz Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1,500

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1006861-6SEPC470MW+TSS
Packaging: AMMO PACKAGE
Type: Polymer
Voltage Rating: 6.3V
Applications: General Purpose
Height - Seated (Max): 0.354" (9.00mm)
Mounting: Through Hole
Capacitance: 470μF
Tolerance: ±20%
Lead Spacing: 0.098" (2.50mm)
Lifetime @ Temp.: 5000 Hrs @ 105°C
ESR: 7 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: Radial, Can
Ripple Current - Low Frequency: 280mA @ 120Hz
Ripple Current - High Frequency: 5.6A @ 100kHz
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - 6SEPC470MW+TSS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
6SEPC470MW+TSS
Capacitors - Aluminum - Polymer Capacitors 6SEPC470MW+TSS
CAP ALUM POLY 470UF 20% 6.3V T/H

CAP ALUM POLY 470UF 20% 6.3V T/H

Supplier's Site
Aluminum - Polymer Capacitors - 6SEPC470MW+TSS - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
6SEPC470MW+TSS
Aluminum - Polymer Capacitors 6SEPC470MW+TSS
CAP ALUM POLY 470UF 20% 6.3V T/H

CAP ALUM POLY 470UF 20% 6.3V T/H

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 69-6SEPC470MW+TSS 1006861-6SEPC470MW+TSS 6SEPC470MW+TSS 6SEPC470MW+TSS
Product Name 470uF 6.3V Capacitor Aluminum - Polymer Capacitors - 6SEPC470MW+TSS Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C254U010EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1733440 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details