Panasonic 1500uF 6.3V Capacitor 6SEPC1500M

Description
Polymer Al Electrolytic Cap 1500uF 6.3V 10mR Radial Product overview: 6SEPC1500M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500uF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SEPC1500M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Polymer Al Electrolytic Cap 1500uF 6.3V 10mR Radial Product overview: 6SEPC1500M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500uF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SEPC1500M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1500uF 6.3V Capacitor
69-6SEPC1500M
1500uF 6.3V Capacitor 69-6SEPC1500M
Polymer Al Electrolytic Cap 1500uF 6.3V 10mR Radial Product overview: 6SEPC1500M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500uF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SEPC1500M can be used for catalog matching and distributor lookup.

Polymer Al Electrolytic Cap 1500uF 6.3V 10mR Radial Product overview: 6SEPC1500M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500uF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SEPC1500M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Polymer Capacitors - 7955673 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7955673
Polymer Capacitors 7955673
Panasonic 6SEPC1500M Polymer Capacitor

Panasonic 6SEPC1500M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1000063 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1000063
Polymer Capacitors 1000063
Panasonic 6SEPC1500M Polymer Capacitor

Panasonic 6SEPC1500M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 7955673P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7955673P
Polymer Capacitors 7955673P
Panasonic 6SEPC1500M Polymer Capacitor

Panasonic 6SEPC1500M Polymer Capacitor

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Solid Capacitors
6SEPC1500M
Capacitors >> Solid Capacitors 6SEPC1500M
6.3V 1500uF Polymer ±20% 10mΩ@100kHz~300kHz 5.56A@100kHz Plugin,D10xL13mm Solid Capacitors ROHS

6.3V 1500uF Polymer ±20% 10mΩ@100kHz~300kHz 5.56A@100kHz Plugin,D10xL13mm Solid Capacitors ROHS

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 6SEPC1500M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
6SEPC1500M
Aluminum - Polymer Capacitors 6SEPC1500M
CAP ALUM POLY 1500UF 6.3V T/H

CAP ALUM POLY 1500UF 6.3V T/H

Supplier's Site Datasheet
Cap, 1500Μf, 6.3V, 20% Rohs Compliant Panasonic - 89Y2694 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Μf, 6.3V, 20% Rohs Compliant Panasonic
89Y2694
Cap, 1500Μf, 6.3V, 20% Rohs Compliant Panasonic 89Y2694
CAP, 1500µF, 6.3V, 20% ROHS COMPLIANT: YES

CAP, 1500µF, 6.3V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 6SEPC1500M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
6SEPC1500M
Capacitors - Aluminum - Polymer Capacitors 6SEPC1500M
CAP ALUM POL 1500UF 20% 6.3V T/H

CAP ALUM POL 1500UF 20% 6.3V T/H

Supplier's Site
CAP ALUM POLY 1500UF 6.3V T/H - 590-6SEPC1500M - Utmel Electronic Limited
Hong Kong, China
CAP ALUM POLY 1500UF 6.3V T/H
590-6SEPC1500M
CAP ALUM POLY 1500UF 6.3V T/H 590-6SEPC1500M
CAP ALUM POLY 1500UF 6.3V T/H

CAP ALUM POLY 1500UF 6.3V T/H

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-6SEPC1500M 7955673 7955673P 6SEPC1500M 6SEPC1500M 89Y2694 6SEPC1500M 590-6SEPC1500M
Product Name 1500uF 6.3V Capacitor Polymer Capacitors Polymer Capacitors Capacitors >> Solid Capacitors Aluminum - Polymer Capacitors Cap, 1500Μf, 6.3V, 20% Rohs Compliant Panasonic Capacitors - Aluminum - Polymer Capacitors CAP ALUM POLY 1500UF 6.3V T/H
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F)
Capacitance Range 1500 microF 1500 microF 1500 microF 1500 microF 1500 microF 1500 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminium Capacitors - 1701097 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C153T200DP2BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details