82uF 6.3V Radial Polymer Cap, 45mR ESR, 1.7A Ripple Product overview: 6SEP82M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82uF, 6.3V, 1.7A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82uF, 6.3V, 1.7A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SEP82M can be used for catalog matching and distributor lookup.
Panasonic 6SEP82M Polymer Capacitor
Panasonic 6SEP82M Polymer Capacitor
Panasonic 6SEP82M Polymer Capacitor
CAP ALUM POLY 82UF 20% 6.3V T/H
CAP ALUM POLY 82UF 20% 6.3V T/H
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-6SEP82M | 7955679P | 7955679 | 6SEP82M | 6SEP82M |
| Product Name | 82uF 6.3V 1.7A Capacitor | Polymer Capacitors | Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | Yes | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Capacitance Range | 82 microF | 82 microF | 82 microF | 82 microF | |
| Capacitance Tolerance | 20 (+/- %) |