Panasonic 63SXV33M Polymer Capacitor
Panasonic 63SXV33M Polymer Capacitor
Panasonic 63SXV33M Polymer Capacitor
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1331067-63SXV33M
Category: Capacitors>Aluminum - Polymer Capacitors
Packaging: Reel - TR
Type: Polymer
Size / Dimension: 0.315" Dia (8.00mm)
Applications: General Purpose
Height - Seated (Max): 0.472" (12.00mm)
Standard Package: 400
Mounting: Surface Mount
Capacitance: 33 µF
Tolerance: ±20%
Voltage - Rated: 63 V
ESR (Equivalent Series Resistance): 25mOhm
Lifetime @ Temp.: 1000 Hrs @ 125°C
Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Radial, Can - SMD
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Other Part Number: P18934TR,P18934DKR,P
Base Product Number: 63SXV
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 147.5 mA @ 120 Hz
Ripple Current @ High Frequency: 2.95 A @ 100 kHz
Polymer Al Electrolytic Cap 33uF 63V 20% 0.025 Ohm 930mA SMD Product overview: 63SXV33M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 63V, 0.025 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 63V, 0.025 Ohm, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-63SXV33M can be used for catalog matching and distributor lookup.
CAP ALUM POLY 33UF 20% 63V SMD
CAP ALUM POLY 33UF 20% 63V SMD
CAP ALUM POLY 33UF 20% 63V SMD
CAP, ALU POLYMER, 33UF, 63V, SMD; Capacitance:33µF; Voltage(DC):63V; Capacitor Case / Package:Radial Can - SMD; ESR:0.025ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes
CAP, ALU POLYMER, 33UF, 63V, RAD CAN; Capacitance:33µF; Voltage(DC):63V; Capacitor Case / Package:Radial Can - SMD; ESR:0.025ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1799261P | 1793395 | 1331067-63SXV33M | 69-63SXV33M | 63SXV33M | 63SXV33M | 63SXV33M | 89Y3231 | 68AC5735 |
| Product Name | Polymer Capacitors | Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | SMD 33uF 63V 0.025 Ohm Capacitor | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, Alu Polymer, 33Uf, 63V, Smd; Capacitance Panasonic | Cap, Alu Polymer, 33Uf, 63V, Rad Can; Capacitance Panasonic |
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | Yes | |||
| Electrostatic Capacitors | Polymer | Polymer | |||||||
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF | ||
| Features | Polarized | ||||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |