Aluminum Electrolytic Capacitor, Solid Polymer, 2-Terminal Product overview: 63SXV100M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-63SXV100M can be used for catalog matching and distributor lookup.
Panasonic 63SXV100M Polymer Capacitor
Panasonic 63SXV100M Polymer Capacitor
Panasonic 63SXV100M Polymer Capacitor
CAP ALUM POLY 100UF 20% 63V SMD
CAP ALUM POLY 100UF 20% 63V SMD
Aluminum Organic Polymer Capacitors 63VDC 100uF 20% 25mOhms SMD
CAP, 100UF, 63V, ALU ELEC, POLYMER, SMD; Capacitance:100µF; Voltage(DC):63V; Capacitor Case / Package:Radial Can - SMD; ESR:0.025ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP, 100UF, 63V, ALU ELEC, POLYMER, SMD; Capacitance:100µF; Voltage(DC):63V; Capacitor Case / Package:Radial Can - SMD; ESR:0.025ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP ALUM POLY 100UF 20% 63V SMD
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-63SXV100M | 2403749 | 63SXV100M | 63SXV100M | 63SXV100M | 33AH6884 | 63SXV100M |
| Product Name | Capacitor | Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors | Cap, 100Uf, 63V, Alu Elec, Polymer, Smd; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor; Surface Mount | Solder | Leaded Capacitor; Chip Capacitor | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| RoHS Compliant | Yes | Yes | |||||
| Electrostatic Capacitors | Polymer | ||||||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |