Win Source Part Number: 1359559-63SXE68M
Category: Capacitors - Aluminum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 50 pct.
Type: Polymer
MSL Level: Not Applicable
Mfr: Panasonic Electronic Components
Series: OS-CON™, SXE
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Base Product Number: 63SXE
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 68 µF
Tolerance: ±20%
Voltage - Rated: 63 V
ESR (Equivalent Series Resistance): 25mOhm
Lifetime @ Temp.: 1000 Hrs @ 125°C
Applications: General Purpose
Ripple Current @ Low Frequency: 51.5 mA @ 120 Hz
Ripple Current @ High Frequency: 1.03 A @ 100 kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 0.512" (13.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Panasonic 63SXE68M Polymer Capacitor
Panasonic 63SXE68M Polymer Capacitor
Panasonic 63SXE68M Polymer Capacitor
Aluminum Electrolytic Capacitor, Aluminum (solid Polymer), Product overview: 63SXE68M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-63SXE68M can be used for catalog matching and distributor lookup.
CAP ALUM POLY 68UF 20% 63V T/H
CAP ALUM POLY 68UF 20% 63V T/H
CAP, 68UF, 63V, ALU ELEC, POLYMER ROHS COMPLIANT: YES
Aluminum Organic Polymer Capacitors 63VDC 68uF 20% THT 1030mA Halogen Free
CAP ALUM POLY 68UF 20% 63V T/H
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1359559-63SXE68M | 2491211P | 69-63SXE68M | 63SXE68M | 63SXE68M | 66AH2638 | 63SXE68M | 63SXE68M |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | Polymer Capacitors | Capacitor | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, 68Uf, 63V, Alu Elec, Polymer Rohs Compliant Panasonic | Aluminum Organic Polymer Capacitors | Aluminum - Polymer Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||||||
| WVDC | 63 volts | 63 volts | 63 volts |