Aluminum Organic Polymer Capacitors 63VDC 56uF 20% 25mOhms THT
CAP ALUM POLY 56UF 20% 63V T/H
CAP ALUM POLY 56UF 20% 63V T/H
CAP, 56UF, 63V, ALU ELEC, POLYMER; Capacitance:56µF; Voltage(DC):63V; Capacitor Case / Package:Radial Leaded; ESR:0.025ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 63SXE56M | 63SXE56M | 63SXE56M | 33AH6882 |
| Product Name | Aluminum Organic Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Cap, 56Uf, 63V, Alu Elec, Polymer; Capacitance Panasonic |
| Capacitance Type | Fixed | Fixed | Fixed | |
| Electrolytic Capacitors | Aluminum Electrolytic | |||
| Capacitance Range | 56 microF | 56 microF | 56 microF | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Single-Layer |