CAP ALUM POLY 39UF 20% 63V T/H
Aluminum Organic Polymer Capacitors 63VDC 39uF 20% THT 690mA Halogen Free
CAP, 39UF, 63V, ALU ELEC, POLYMER, RAD; Capacitance:39µF; Voltage(DC):63V; Capacitor Case / Package:Radial Leaded; ESR:0.05ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP ALUM POLY 39UF 20% 63V T/H
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 63SXE39MX | 63SXE39MX | 70AC7388 | 63SXE39MX |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors | Cap, 39Uf, 63V, Alu Elec, Polymer, Rad; Capacitance Panasonic | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Single-Layer | |||
| Applications | General Purpose; General Purpose | |||
| Capacitance Type | Fixed | Fixed | Fixed | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |