Panasonic 63SXE33M Polymer Capacitor
Panasonic 63SXE33M Polymer Capacitor
Panasonic 63SXE33M Polymer Capacitor
CAP ALUM POLY 33UF 20% 63V T/H
CAP ALUM POLY 33UF 20% 63V T/H
CAP, ALU POLYMER, 33UF, 63V, RAD; Capacitance:33µF; Voltage(DC):63V; Capacitor Case / Package:Radial Leaded; ESR:0.025ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP ALUM POLY 33UF 20% 63V T/H
| RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2491208 | 63SXE33M | 63SXE33M | 89Y3230 | 63SXE33M |
| Product Name | Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, Alu Polymer, 33Uf, 63V, Rad; Capacitance Panasonic | Aluminum - Polymer Capacitors |
| RoHS Compliant | Yes | Yes | |||
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | ||
| Technology | Single-Layer | Film Capacitors | |||
| Applications | General Purpose; General Purpose | General Purpose |