Panasonic Capacitors - Aluminum - Polymer Capacitors 63SXE18M

Description
CAP ALUM POLY 18UF 20% 63V T/H
Datasheet
Description
CAP ALUM POLY 18UF 20% 63V T/H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum - Polymer Capacitors - 63SXE18M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
63SXE18M
Capacitors - Aluminum - Polymer Capacitors 63SXE18M
CAP ALUM POLY 18UF 20% 63V T/H

CAP ALUM POLY 18UF 20% 63V T/H

Supplier's Site
Cap, 18Uf, 63V, Alu Elec, Polymer, Rad; Capacitance Panasonic - 70AC7386 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 18Uf, 63V, Alu Elec, Polymer, Rad; Capacitance Panasonic
70AC7386
Cap, 18Uf, 63V, Alu Elec, Polymer, Rad; Capacitance Panasonic 70AC7386
CAP, 18UF, 63V, ALU ELEC, POLYMER, RAD; Capacitance:18µF; Voltage(DC):63V; Capacitor Case / Package:Radial Leaded; ESR:0.06ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 18UF, 63V, ALU ELEC, POLYMER, RAD; Capacitance:18µF; Voltage(DC):63V; Capacitor Case / Package:Radial Leaded; ESR:0.06ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 63SXE18M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
63SXE18M
Aluminum - Polymer Capacitors 63SXE18M
CAP ALUM POLY 18UF 20% 63V T/H

CAP ALUM POLY 18UF 20% 63V T/H

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Organic Polymer Capacitors
63SXE18M
Aluminum Organic Polymer Capacitors 63SXE18M
Aluminum Organic Polymer Capacitors 63VDC 18uF 20% THT 340mA Halogen Free

Aluminum Organic Polymer Capacitors 63VDC 18uF 20% THT 340mA Halogen Free

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 63SXE18M 70AC7386 63SXE18M 63SXE18M
Product Name Capacitors - Aluminum - Polymer Capacitors Cap, 18Uf, 63V, Alu Elec, Polymer, Rad; Capacitance Panasonic Aluminum - Polymer Capacitors Aluminum Organic Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101203U010EA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers