Panasonic 50SVPK22M Polymer Capacitor
Panasonic 50SVPK22M Polymer Capacitor
50V 22uF Aluminum Electrolytic Capacitor, SM, 2-Term Product overview: 50SVPK22M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 50V, 22uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-50SVPK22M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1359501-50SVPK22M
Category: Capacitors - Aluminum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 42 pct.
Type: Polymer
Mfr: Panasonic Electronic Components
Series: OS-CON™, SVPK
Package: Tape & Reel
Product Status: Active
Package / Case: Radial, Can - SMD
Base Product Number: 50SVPK
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 50 V
ESR (Equivalent Series Resistance): 35mOhm
Lifetime @ Temp.: 1000 Hrs @ 125°C
Applications: General Purpose
Ripple Current @ Low Frequency: 41 mA @ 120 Hz
Ripple Current @ High Frequency: 820 mA @ 100 kHz
Size / Dimension: 0.248" Dia (6.30mm)
Height - Seated (Max): 0.236" (6.00mm)
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
CAP ALUM POLY 22UF 20% 50V SMD
CAP ALUM POLY 22UF 20% 50V SMD
Aluminum Organic Polymer Capacitors 22uf 50volts OS-CON Polymer
CAP ALUM POLY 22UF 20% 50V SMD
CAP, 22µF, 50V; Capacitance:22µF; Voltage Rating:50V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPK Series; ESR:0.035ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1446592 | 69-50SVPK22M | 1359501-50SVPK22M | 50SVPK22M | 50SVPK22M | 50SVPK22M | 50SVPK22M | 17AC7458 |
| Product Name | Polymer Capacitors | 50V 22uF Capacitor | Capacitors - Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, 22Μf, 50V; Capacitance Panasonic |
| RoHS Compliant | Yes | Yes | Yes | |||||
| Electrostatic Capacitors | Polymer | |||||||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor; Surface Mount | Chip Capacitor | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |