Panasonic Capacitors - Aluminum - Polymer Capacitors 50SVF39M

Description
CAP ALUM POLY 39UF 20% 50V SMD
Datasheet
Description
CAP ALUM POLY 39UF 20% 50V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum - Polymer Capacitors - 50SVF39M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
50SVF39M
Capacitors - Aluminum - Polymer Capacitors 50SVF39M
CAP ALUM POLY 39UF 20% 50V SMD

CAP ALUM POLY 39UF 20% 50V SMD

Supplier's Site
Cap, 39Μf, 50V; Capacitance Panasonic - 17AC7452 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 39Μf, 50V; Capacitance Panasonic
17AC7452
Cap, 39Μf, 50V; Capacitance Panasonic 17AC7452
CAP, 39µF, 50V; Capacitance:39µF; Voltage Rating:50V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVF Series; ESR:0.025ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 39µF, 50V; Capacitance:39µF; Voltage Rating:50V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVF Series; ESR:0.025ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 50SVF39M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
50SVF39M
Aluminum - Polymer Capacitors 50SVF39M
CAP ALUM POLY 39UF 20% 50V SMD

CAP ALUM POLY 39UF 20% 50V SMD

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 50SVF39M 17AC7452 50SVF39M
Product Name Capacitors - Aluminum - Polymer Capacitors Cap, 39Μf, 50V; Capacitance Panasonic Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U030DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - 1763-1185-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details