CAP ALUM POLY 18UF 20% 50V SMD
CAP ALUM POLY 18UF 20% 50V SMD
Aluminum Organic Polymer Capacitors 18uf 50volts 2.7A OS-CON Polymer
CAP, 18µF, 50V; Capacitance:18µF; Voltage Rating:50V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVF Series; ESR:0.035ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
CAP, 18UF, 50V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 50SVF18M | 50SVF18M | 50SVF18M | 17AC7451 | 92AH6917 |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors | Cap, 18Μf, 50V; Capacitance Panasonic | Cap, 18Uf, 50V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Chip Capacitor | |||
| Technology | Single-Layer | ||||
| Applications | General Purpose; General Purpose | ||||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) |