Panasonic Capacitor 50SVF10M

Description
Aluminum Electrolytic Capacitor, Aluminum (solid Polymer), Product overview: 50SVF10M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-50SVF10M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitor, Aluminum (solid Polymer), Product overview: 50SVF10M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-50SVF10M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Capacitor
69-50SVF10M
Capacitor 69-50SVF10M
Aluminum Electrolytic Capacitor, Aluminum (solid Polymer), Product overview: 50SVF10M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-50SVF10M can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Aluminum (solid Polymer), Product overview: 50SVF10M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-50SVF10M can be used for catalog matching and distributor lookup.

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - 1359467-50SVF10M - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1359467-50SVF10M
Capacitors - Aluminum - Polymer Capacitors 1359467-50SVF10M
Win Source Part Number: 1359467-50SVF10M Category: Capacitors - Aluminum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 39 pct. Type: Polymer Mfr: Panasonic Electronic Components Series: OS-CON™, SVF Package: Tape & Reel Product Status: Active Package / Case: Radial, Can - SMD Base Product Number: 50SVF Mounting Type: Surface Mount HTSUS: 8532.22.0020 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 50 V ESR (Equivalent Series Resistance): 40mOhm Lifetime @ Temp.: 1000 Hrs @ 125°C Applications: General Purpose Ripple Current @ Low Frequency: 39.5 mA @ 120 Hz Ripple Current @ High Frequency: 790 mA @ 100 kHz Size / Dimension: 0.248" Dia (6.30mm) Height - Seated (Max): 0.236" (6.00mm) Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1359467-50SVF10M
Category: Capacitors - Aluminum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 39 pct.
Type: Polymer
Mfr: Panasonic Electronic Components
Series: OS-CON™, SVF
Package: Tape & Reel
Product Status: Active
Package / Case: Radial, Can - SMD
Base Product Number: 50SVF
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 50 V
ESR (Equivalent Series Resistance): 40mOhm
Lifetime @ Temp.: 1000 Hrs @ 125°C
Applications: General Purpose
Ripple Current @ Low Frequency: 39.5 mA @ 120 Hz
Ripple Current @ High Frequency: 790 mA @ 100 kHz
Size / Dimension: 0.248" Dia (6.30mm)
Height - Seated (Max): 0.236" (6.00mm)
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Aluminum - Polymer Capacitors - 50SVF10M - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
50SVF10M
Aluminum - Polymer Capacitors 50SVF10M
CAP ALUM POLY 10UF 20% 50V SMD

CAP ALUM POLY 10UF 20% 50V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 50SVF10M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
50SVF10M
Capacitors - Aluminum - Polymer Capacitors 50SVF10M
CAP ALUM POLY 10UF 20% 50V SMD

CAP ALUM POLY 10UF 20% 50V SMD

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Organic Polymer Capacitors
50SVF10M
Aluminum Organic Polymer Capacitors 50SVF10M
Aluminum Organic Polymer Capacitors 10uf 50volts 2.5A OS-CON Polymer

Aluminum Organic Polymer Capacitors 10uf 50volts 2.5A OS-CON Polymer

Buy Now Datasheet
Aluminum - Polymer Capacitors - 50SVF10M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
50SVF10M
Aluminum - Polymer Capacitors 50SVF10M
CAP ALUM POLY 10UF 20% 50V SMD

CAP ALUM POLY 10UF 20% 50V SMD

Supplier's Site Datasheet
Cap, 10Μf, 50V; Capacitance Panasonic - 17AC7450 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 50V; Capacitance Panasonic
17AC7450
Cap, 10Μf, 50V; Capacitance Panasonic 17AC7450
CAP, 10µF, 50V; Capacitance:10µF; Voltage Rating:50V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVF Series; ESR:0.04ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating TemperatureRoHS Compliant: Yes

CAP, 10µF, 50V; Capacitance:10µF; Voltage Rating:50V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVF Series; ESR:0.04ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-50SVF10M 1359467-50SVF10M 50SVF10M 50SVF10M 50SVF10M 50SVF10M 17AC7450
Product Name Capacitor Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum Organic Polymer Capacitors Aluminum - Polymer Capacitors Cap, 10Μf, 50V; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Chip Capacitor; Surface Mount Leaded Capacitor; Chip Capacitor Chip Capacitor
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C453U040EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701245 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details