Panasonic Tantalum - Polymer Capacitors - 4TPH68MHA 4TPH68MHA

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 729078-4TPH68MHA Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 68μF Tolerance: ±20% Voltage - Rated: 4V ESR (Equivalent Series Resistance): 150mOhm at 100kHz Manufacturer Size Code: A09 Categories: Capacitors Temperature Range - Operating: -55°C ~ 105°C Manufacturer Package: 1206 Height - Seated (Maximum): 0.039" (1.00mm) Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Dimension: 3.20mm x 1.60mm Lifetime at Temp.: 1000 Hrs at 105°C
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 729078-4TPH68MHA Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 68μF Tolerance: ±20% Voltage - Rated: 4V ESR (Equivalent Series Resistance): 150mOhm at 100kHz Manufacturer Size Code: A09 Categories: Capacitors Temperature Range - Operating: -55°C ~ 105°C Manufacturer Package: 1206 Height - Seated (Maximum): 0.039" (1.00mm) Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Dimension: 3.20mm x 1.60mm Lifetime at Temp.: 1000 Hrs at 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 4TPH68MHA - 729078-4TPH68MHA - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - 4TPH68MHA
729078-4TPH68MHA
Tantalum - Polymer Capacitors - 4TPH68MHA 729078-4TPH68MHA
Manufacturer: Panasonic Electronic Components Win Source Part Number: 729078-4TPH68MHA Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 68μF Tolerance: ±20% Voltage - Rated: 4V ESR (Equivalent Series Resistance): 150mOhm at 100kHz Manufacturer Size Code: A09 Categories: Capacitors Temperature Range - Operating: -55°C ~ 105°C Manufacturer Package: 1206 Height - Seated (Maximum): 0.039" (1.00mm) Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Dimension: 3.20mm x 1.60mm Lifetime at Temp.: 1000 Hrs at 105°C

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 729078-4TPH68MHA
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 68μF
Tolerance: ±20%
Voltage - Rated: 4V
ESR (Equivalent Series Resistance): 150mOhm at 100kHz
Manufacturer Size Code: A09
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Manufacturer Package: 1206
Height - Seated (Maximum): 0.039" (1.00mm)
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Parts Dimension: 3.20mm x 1.60mm
Lifetime at Temp.: 1000 Hrs at 105°C

Buy Now
Singapore, Singapore
4V 68uF Capacitor
70-4TPH68MHA
4V 68uF Capacitor 70-4TPH68MHA
Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 4V, 20% +Tol, 20% -Tol, 68uF, 1206 Product overview: 4TPH68MHA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 68uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4V, 68uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-4TPH68MHA can be used for catalog matching and distributor lookup.

Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 4V, 20% +Tol, 20% -Tol, 68uF, 1206 Product overview: 4TPH68MHA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 68uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4V, 68uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-4TPH68MHA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 4TPH68MHA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
4TPH68MHA
Capacitors - Tantalum - Polymer Capacitors 4TPH68MHA
CAP TANT POLY 68UF 4V 1206

CAP TANT POLY 68UF 4V 1206

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 729078-4TPH68MHA 70-4TPH68MHA 4TPH68MHA
Product Name Tantalum - Polymer Capacitors - 4TPH68MHA 4V 68uF Capacitor Capacitors - Tantalum - Polymer Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum
Capacitance Range 68 microF 6.80E7 microF 68 microF
Capacitance Tolerance 20 (+/- %)
WVDC 4 volts 4 volts 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101502U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701066 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details