Panasonic Tantalum - Polymer Capacitors - 4TPH150MABC 4TPH150MABC

Description
Manufacturer: Panasonic Win Source Part Number: 856218-4TPH150MABC Series: POSCAP™ TPH Features: 150 µF Tantalum Polymer Capacitor 4 V Package: Reel - TR Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) HTSUS: 8532.21.0050 Other Part Number: P17118CT, P17118TR, P17118DKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 856218-4TPH150MABC Series: POSCAP™ TPH Features: 150 µF Tantalum Polymer Capacitor 4 V Package: Reel - TR Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) HTSUS: 8532.21.0050 Other Part Number: P17118CT, P17118TR, P17118DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 4TPH150MABC - 856218-4TPH150MABC - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - 4TPH150MABC
856218-4TPH150MABC
Tantalum - Polymer Capacitors - 4TPH150MABC 856218-4TPH150MABC
Manufacturer: Panasonic Win Source Part Number: 856218-4TPH150MABC Series: POSCAP™ TPH Features: 150 µF Tantalum Polymer Capacitor 4 V Package: Reel - TR Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) HTSUS: 8532.21.0050 Other Part Number: P17118CT, P17118TR, P17118DKR

Manufacturer: Panasonic
Win Source Part Number: 856218-4TPH150MABC
Series: POSCAP™ TPH
Features: 150 µF Tantalum Polymer Capacitor 4 V
Package: Reel - TR
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
HTSUS: 8532.21.0050
Other Part Number: P17118CT, P17118TR, P17118DKR

Buy Now Datasheet
Singapore, Singapore
4V 150uF Capacitor
70-4TPH150MABC
4V 150uF Capacitor 70-4TPH150MABC
Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 4V, 20% +Tol, 20% -Tol, 150uF, 1206 Product overview: 4TPH150MABC from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 150uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4V, 150uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-4TPH150MABC can be used for catalog matching and distributor lookup.

Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 4V, 20% +Tol, 20% -Tol, 150uF, 1206 Product overview: 4TPH150MABC from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 150uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4V, 150uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-4TPH150MABC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 4TPH150MABC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
4TPH150MABC
Capacitors - Tantalum - Polymer Capacitors 4TPH150MABC
CAP TANT POLY 150UF 4V 1206

CAP TANT POLY 150UF 4V 1206

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 856218-4TPH150MABC 70-4TPH150MABC 4TPH150MABC
Product Name Tantalum - Polymer Capacitors - 4TPH150MABC 4V 150uF Capacitor Capacitors - Tantalum - Polymer Capacitors
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Capacitance Range 1.50E8 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers