Panasonic Tantalum Capacitors 4TPE330MW

Description
POSCAP / TPE / 4V / 330uF / 105°C
Request a Quote Datasheet
Description
POSCAP / TPE / 4V / 330uF / 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 2306296 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306296
Tantalum Capacitors 2306296
POSCAP / TPE / 4V / 330uF / 105°C

POSCAP / TPE / 4V / 330uF / 105°C

Supplier's Site
Tantalum Capacitors - 2306296P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306296P
Tantalum Capacitors 2306296P
POSCAP / TPE / 4V / 330uF / 105°C

POSCAP / TPE / 4V / 330uF / 105°C

Supplier's Site
Tantalum Capacitors - 2306295 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306295
Tantalum Capacitors 2306295
POSCAP / TPE / 4V / 330uF / 105°C

POSCAP / TPE / 4V / 330uF / 105°C

Supplier's Site
Tantalum Capacitor, 330Uf, 4V; Capacitance Panasonic - 85AJ8819 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 4V; Capacitance Panasonic
85AJ8819
Tantalum Capacitor, 330Uf, 4V; Capacitance Panasonic 85AJ8819
TANTALUM CAPACITOR, 330UF, 4V; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:D2E; ESR:0.04ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF, 4V; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:D2E; ESR:0.04ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Uf, 4V, Tant, Polymer, Case D Rohs Compliant Panasonic - 62AJ9238 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 4V, Tant, Polymer, Case D Rohs Compliant Panasonic
62AJ9238
Cap, 330Uf, 4V, Tant, Polymer, Case D Rohs Compliant Panasonic 62AJ9238
CAP, 330UF, 4V, TANT, POLYMER, CASE D ROHS COMPLIANT: YES

CAP, 330UF, 4V, TANT, POLYMER, CASE D ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitor, 330Uf, 4V; Capacitance Panasonic - 85AJ8762 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 4V; Capacitance Panasonic
85AJ8762
Tantalum Capacitor, 330Uf, 4V; Capacitance Panasonic 85AJ8762
TANTALUM CAPACITOR, 330UF, 4V; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:D2E; ESR:0.04ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF, 4V; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:D2E; ESR:0.04ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 4TPE330MW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
4TPE330MW
Capacitors - Tantalum - Polymer Capacitors 4TPE330MW
CAP TANT POLY 330UF 4V 2917

CAP TANT POLY 330UF 4V 2917

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2306296 85AJ8819 62AJ9238 4TPE330MW
Product Name Tantalum Capacitors Tantalum Capacitor, 330Uf, 4V; Capacitance Panasonic Cap, 330Uf, 4V, Tant, Polymer, Case D Rohs Compliant Panasonic Capacitors - Tantalum - Polymer Capacitors
Applications Automotive
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525002P40HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Tantalum Capacitors - 1814700 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details