POSCAP / TPE / 4V / 220uF / 105°C
POSCAP / TPE / 4V / 220uF / 105°C
POSCAP / TPE / 4V / 220uF / 105°C
CAP, 220UF, 4V, TANT, POLYMER, CASE D ROHS COMPLIANT: YES
TANTALUM CAPACITOR, 220UF, 4V; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:D2E; ESR:0.045ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes
TANTALUM CAPACITOR, 220UF, 4V; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:D2E; ESR:0.045ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes
CAP TANT POLY 220UF 4V 1411
| RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2306289P | 62AJ9235 | 85AJ8759 | 4TPE220MV |
| Product Name | Tantalum Capacitors | Cap, 220Uf, 4V, Tant, Polymer, Case D Rohs Compliant Panasonic | Tantalum Capacitor, 220Uf, 4V; Capacitance Panasonic | Capacitors - Tantalum - Polymer Capacitors |
| Applications | Automotive | |||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Tantalum |