Panasonic SMD 4V 220uF Capacitor 4THE220MI

Description
Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 4V, 20% +Tol, 20% -Tol, 220uF, Surface Mount, 2917, CHIP, ROHS COMPLIANT Product overview: 4THE220MI from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4V, 220uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4V, 220uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-4THE220MI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 4V, 20% +Tol, 20% -Tol, 220uF, Surface Mount, 2917, CHIP, ROHS COMPLIANT Product overview: 4THE220MI from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4V, 220uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4V, 220uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-4THE220MI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 4V 220uF Capacitor
70-4THE220MI
SMD 4V 220uF Capacitor 70-4THE220MI
Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 4V, 20% +Tol, 20% -Tol, 220uF, Surface Mount, 2917, CHIP, ROHS COMPLIANT Product overview: 4THE220MI from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4V, 220uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4V, 220uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-4THE220MI can be used for catalog matching and distributor lookup.

Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 4V, 20% +Tol, 20% -Tol, 220uF, Surface Mount, 2917, CHIP, ROHS COMPLIANT Product overview: 4THE220MI from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4V, 220uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4V, 220uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-4THE220MI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 4THE220MI - 1005822-4THE220MI - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - 4THE220MI
1005822-4THE220MI
Tantalum - Polymer Capacitors - 4THE220MI 1005822-4THE220MI
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1005822-4THE220MI Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 4V Height - Seated (Max): 0.075" (1.90mm) Mounting: SMD (SMT) Capacitance: 220μF Tolerance: ±20% Lifetime @ Temp.: 1000 Hrs @ 125°C Manufacturer Size Code: D2E ESR: 18 mOhm @ 100kHz Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1005822-4THE220MI
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 4V
Height - Seated (Max): 0.075" (1.90mm)
Mounting: SMD (SMT)
Capacitance: 220μF
Tolerance: ±20%
Lifetime @ Temp.: 1000 Hrs @ 125°C
Manufacturer Size Code: D2E
ESR: 18 mOhm @ 100kHz
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - 4THE220MI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
4THE220MI
Capacitors - Tantalum - Polymer Capacitors 4THE220MI
CAP TANT POLY 220UF 4V 2917

CAP TANT POLY 220UF 4V 2917

Supplier's Site
Cap, 220Μf, 4V, 20%; Capacitance Panasonic - 88Y9310 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 4V, 20%; Capacitance Panasonic
88Y9310
Cap, 220Μf, 4V, 20%; Capacitance Panasonic 88Y9310
CAP, 220µF, 4V, 20%; Capacitance:220µF; Voltage Rating:4V; Product Range:POSCAP THC Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.018ohm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 220µF, 4V, 20%; Capacitance:220µF; Voltage Rating:4V; Product Range:POSCAP THC Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.018ohm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Poscap Smd, Th Series Rohs Compliant Panasonic - 95Y3191 - Newark, An Avnet Company
Chicago, IL, United States
Poscap Smd, Th Series Rohs Compliant Panasonic
95Y3191
Poscap Smd, Th Series Rohs Compliant Panasonic 95Y3191
POSCAP SMD, TH Series RoHS Compliant: Yes

POSCAP SMD, TH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-4THE220MI 1005822-4THE220MI 4THE220MI 88Y9310 95Y3191
Product Name SMD 4V 220uF Capacitor Tantalum - Polymer Capacitors - 4THE220MI Capacitors - Tantalum - Polymer Capacitors Cap, 220Μf, 4V, 20%; Capacitance Panasonic Poscap Smd, Th Series Rohs Compliant Panasonic
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 2.20E8 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminum Electrolytic - 101C104U030BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers