CAP TANT POLY 470UF 4V 2917
CAP, 470µF, 4V, 20% ROHS COMPLIANT: YES
POSCAP, TA Series RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 4TAE470ML | 88Y9293 |
| Product Name | Capacitors - Tantalum - Polymer Capacitors | Cap, 470Μf, 4V, 20% Rohs Compliant Panasonic |
| Technology | Single-Layer | |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | |
| Capacitance Range | 470 microF |