Panasonic 4SVPT560M Solid Capacitor
Capacitor OS-CON SMD SVPT 4V 560uF 105'C
Capacitor OS-CON SMD SVPT 4V 560uF 105'C
CAP, 560UF, 4V, ALU ELEC, POLYMER, SMD; Capacitance:560µF; Voltage(DC):4V; Capacitor Case / Package:Radial Can - SMD; ESR:0.022ohm; Lifetime @ Temperature:20000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP, 560UF, 4V, ALU ELEC, POLYMER, SMD; Capacitance:560µF; Voltage(DC):4V; Capacitor Case / Package:Radial Can - SMD; ESR:0.022ohm; Lifetime @ Temperature:20000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP ALUM POLY 560UF 20% 4V SMD
CAP ALUM POLY 560UF 20% 4V SMD
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2111996 | 2111996P | 2111995 | 38AJ1222 | 4SVPT560M | 4SVPT560M |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Aluminium Capacitors | Cap, 560Uf, 4V, Alu Elec, Polymer, Smd; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes | Yes | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Electrostatic Capacitors | Polymer | Polymer | ||||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Solder | Leaded Capacitor; Chip Capacitor |