Panasonic Aluminium Capacitors 4SVPT1500M

Description
Capacitor OS-CON SMD SVPT 4V 1500uF 105'
Request a Quote Datasheet
Description
Capacitor OS-CON SMD SVPT 4V 1500uF 105'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2111992 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2111992
Aluminium Capacitors 2111992
Capacitor OS-CON SMD SVPT 4V 1500uF 105'

Capacitor OS-CON SMD SVPT 4V 1500uF 105'

Supplier's Site
Aluminium Capacitors - 2111994P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2111994P
Aluminium Capacitors 2111994P
Capacitor OS-CON SMD SVPT 4V 1500uF 105'

Capacitor OS-CON SMD SVPT 4V 1500uF 105'

Supplier's Site
Aluminium Capacitors - 2111994 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2111994
Aluminium Capacitors 2111994
Panasonic 4SVPT1500M Solid Capacitor

Panasonic 4SVPT1500M Solid Capacitor

Supplier's Site
Cap, 1500Uf, 4V, Alu Elec, Polymer, Smd; Capacitance Panasonic - 38AJ1221 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Uf, 4V, Alu Elec, Polymer, Smd; Capacitance Panasonic
38AJ1221
Cap, 1500Uf, 4V, Alu Elec, Polymer, Smd; Capacitance Panasonic 38AJ1221
CAP, 1500UF, 4V, ALU ELEC, POLYMER, SMD; Capacitance:1500µF; Voltage(DC):4V; Capacitor Case / Package:Radial Can - SMD; ESR:0.012ohm; Lifetime @ Temperature:20000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:SolderRoHS Compliant: Yes

CAP, 1500UF, 4V, ALU ELEC, POLYMER, SMD; Capacitance:1500µF; Voltage(DC):4V; Capacitor Case / Package:Radial Can - SMD; ESR:0.012ohm; Lifetime @ Temperature:20000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1500Uf, 4V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic - 99AH1041 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Uf, 4V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic
99AH1041
Cap, 1500Uf, 4V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic 99AH1041
CAP, 1500UF, 4V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES

CAP, 1500UF, 4V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 4SVPT1500M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
4SVPT1500M
Capacitors - Aluminum - Polymer Capacitors 4SVPT1500M
CAP ALUM POLY 1500UF 20% 4V SMD

CAP ALUM POLY 1500UF 20% 4V SMD

Supplier's Site
Aluminum - Polymer Capacitors - 4SVPT1500M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
4SVPT1500M
Aluminum - Polymer Capacitors 4SVPT1500M
CAP ALUM POLY 1500UF 20% 4V SMD

CAP ALUM POLY 1500UF 20% 4V SMD

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2111992 2111994P 2111994 38AJ1221 99AH1041 4SVPT1500M 4SVPT1500M
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 1500Uf, 4V, Alu Elec, Polymer, Smd; Capacitance Panasonic Cap, 1500Uf, 4V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor SolderRoHS Compliant: Yes Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Electrostatic Capacitors Polymer Polymer
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701077 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers