Panasonic Capacitors - Aluminum - Polymer Capacitors 4SVPA68MAA

Description
CAP ALUM POLY 68UF 20% 4V SMD
Datasheet
Description
CAP ALUM POLY 68UF 20% 4V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum - Polymer Capacitors - 4SVPA68MAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
4SVPA68MAA
Capacitors - Aluminum - Polymer Capacitors 4SVPA68MAA
CAP ALUM POLY 68UF 20% 4V SMD

CAP ALUM POLY 68UF 20% 4V SMD

Supplier's Site
Cap, Alu Polymer, 68Uf, 4V, Rad Can; Capacitance Panasonic - 70AC7361 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Polymer, 68Uf, 4V, Rad Can; Capacitance Panasonic
70AC7361
Cap, Alu Polymer, 68Uf, 4V, Rad Can; Capacitance Panasonic 70AC7361
CAP, ALU POLYMER, 68UF, 4V, RAD CAN; Capacitance:68µF; Voltage(DC):4V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

CAP, ALU POLYMER, 68UF, 4V, RAD CAN; Capacitance:68µF; Voltage(DC):4V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Alu Polymer, 68Uf, 4V, Rad Can; Capacitance Panasonic - 70AC7362 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Polymer, 68Uf, 4V, Rad Can; Capacitance Panasonic
70AC7362
Cap, Alu Polymer, 68Uf, 4V, Rad Can; Capacitance Panasonic 70AC7362
CAP, ALU POLYMER, 68UF, 4V, RAD CAN; Capacitance:68µF; Voltage(DC):4V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

CAP, ALU POLYMER, 68UF, 4V, RAD CAN; Capacitance:68µF; Voltage(DC):4V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 4SVPA68MAA - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
4SVPA68MAA
Aluminum - Polymer Capacitors 4SVPA68MAA
CAP ALUM POLY 68UF 20% 4V SMD

CAP ALUM POLY 68UF 20% 4V SMD

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 4SVPA68MAA 70AC7361 4SVPA68MAA
Product Name Capacitors - Aluminum - Polymer Capacitors Cap, Alu Polymer, 68Uf, 4V, Rad Can; Capacitance Panasonic Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C134T040CF1D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers