Panasonic SMD 39uF 4V 1.1A Capacitor 4SVP39M

Description
39uF 4V Polymer Al Electrolytic Cap, 70mR ESR, 1.1A Ripple, SMD Product overview: 4SVP39M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39uF, 4V, 1.1A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 39uF, 4V, 1.1A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-4SVP39M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
39uF 4V Polymer Al Electrolytic Cap, 70mR ESR, 1.1A Ripple, SMD Product overview: 4SVP39M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39uF, 4V, 1.1A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 39uF, 4V, 1.1A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-4SVP39M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 39uF 4V 1.1A Capacitor
69-4SVP39M
SMD 39uF 4V 1.1A Capacitor 69-4SVP39M
39uF 4V Polymer Al Electrolytic Cap, 70mR ESR, 1.1A Ripple, SMD Product overview: 4SVP39M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39uF, 4V, 1.1A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 39uF, 4V, 1.1A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-4SVP39M can be used for catalog matching and distributor lookup.

39uF 4V Polymer Al Electrolytic Cap, 70mR ESR, 1.1A Ripple, SMD Product overview: 4SVP39M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39uF, 4V, 1.1A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 39uF, 4V, 1.1A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-4SVP39M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 39Μf, 4V, 20%, Radial; Capacitance Panasonic - 42AC1301 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 39Μf, 4V, 20%, Radial; Capacitance Panasonic
42AC1301
Cap, 39Μf, 4V, 20%, Radial; Capacitance Panasonic 42AC1301
CAP, 39µF, 4V, 20%, RADIAL; Capacitance:39µF; Voltage Rating:4V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.07ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 39µF, 4V, 20%, RADIAL; Capacitance:39µF; Voltage Rating:4V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.07ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 4SVP39M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
4SVP39M
Capacitors - Aluminum - Polymer Capacitors 4SVP39M
CAP ALUM POLY 39UF 20% 4V SMD

CAP ALUM POLY 39UF 20% 4V SMD

Supplier's Site
Aluminum - Polymer Capacitors - 4SVP39M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
4SVP39M
Aluminum - Polymer Capacitors 4SVP39M
CAP ALUM POLY 39UF 20% 4V SMD

CAP ALUM POLY 39UF 20% 4V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 69-4SVP39M 42AC1301 4SVP39M 4SVP39M
Product Name SMD 39uF 4V 1.1A Capacitor Cap, 39Μf, 4V, 20%, Radial; Capacitance Panasonic Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F) -55 to 105 C (-67 to 221 F)
Capacitance Range 39 microF 39 microF 39 microF 39 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C344U010BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100681JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701118 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details