CAP, 680µF, 4V, 20%; Capacitance:680µF; Voltage Rating:4V; AE Capacitor Case:Radial Leaded; Product Range:OS-CON SEQP Series; ESR:0.025ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
CAP ALUM POLY 680UF 20% 4V T/H
CAP ALUM POLY 680UF 20% 4V T/H
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 88Y9278 | 4SEQP680M | 4SEQP680M |
| Product Name | Cap, 680Μf, 4V, 20%; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | ||
| Operating Temperature | -55 to ? C (-67 to ? F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 680 microF | 680 microF | 680 microF |