CAP ALUM POLY 560UF 20% 4V T/H
CAP, ALU POLYMER, 560UF, 4V, RAD CAN; Capacitance:560µF; Voltage(DC):4V; Capacitor Case / Package:Radial Leaded; ESR:0.013ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP ALUM POLY 560UF 20% 4V T/H
| Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 4SEQP560M | 70AC7355 | 4SEQP560M |
| Product Name | Aluminum - Polymer Capacitors | Cap, Alu Polymer, 560Uf, 4V, Rad Can; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 560 microF | 560 microF | 560 microF |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes |